-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: BIOSTAT® Aplus "Plug in and Grow" BIOSTAT® Aplus is a compact, autoclavable laboratory fermentor/bioreactor system suitable for a wide range of research, education and industrial applications. A number of easy-to-use, pre-configured versions are available for both microbial culture and cell
- Number of Vessels: 1 #
- Vessel Volume: 0.39999999999999997 to 4.999999999999999 liters
- Stirrer Speed: 20 to 1,200 rpm
- Temperature Range: 60 C
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UniVessel® SU Single-Use Bioreactor, Proven Design, Ready for the Future Are you looking for... a comfortable home for your Cells? a pre-assembled system? a rich harvest? single-use sensors? a single-use bioreactor that substitutes your glass vessel? Are you tired of... cleaning your
- Number of Vessels: 1 #
- Vessel Volume: 2 liters
- Temperature Range: 50 C
- Reactor Operation: Batch
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: is now available in the third generation. A wide range of configurations is available to choose from for animal, plant and insect cell cultivation as well as for microbial fermentation. The process controller can be combined either with reusable stirred glass vessels or with single-use
- Number of Vessels: 1 #
- Vessel Volume: 1 to 9.999999999999998 liters
- Stirrer Speed: 400 rpm
- Temperature Range: 50 C
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: BIOSTAT® STR True scaleability in single-use It is ideal for: Cell Culture applications Industrial and academic research Process development Process optimization Pilot scale production Seed cultivation for large scale bioreactors Production scale Features Complete single-use bioreactor
- Number of Vessels: 1 #
- Vessel Volume: 50 to 1,000 liters
- Stirrer Speed: 10 to 240 rpm
- Reactor Operation: Batch
Find Suppliers by Category Top
More Information Top
-
Biotechnology Reaction Systems
Stirred Tank Bioreactors ..................
-
Animal Cell Culture
Not surprisingly, the type of bioreactors used for transient gene expression purpose are not different to bioreactors used for other mammalian cell cultivation processes with predominantly stirred tank bioreactors operated in batch, fed-batch or perfusion mode or mixtures thereof (Table 2 …
-
Combining Hypoxia and Bioreactor Hydrodynamics Boosts Induced Pluripotent Stem Cell Differentiation Towards Cardiomyocytes
Combining a hypoxia culture (4 % O2 tension) with an intermittent agitation profile in stirred tank bioreactors resulted in an improvement of about 1000-fold in CM yields when compared to normoxic (20 % O2 tension) and continuously agitated cultures.
-
Disposable Bioreactors
2005) Stirred tank-single-use bioreactor: comparison to traditional stirred tank bioreactor . bioLOGIC Europe May 2005.
-
Cells and Culture
Though direct sparging is still the most common method for bioreactors of all scales, the 20 L sparged stirred tank bioreactor had a kLa value even lower than that of the cylindrical vessel, only 2 h–1 at 200 rpm with a sparged …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37908/133116157-MIT.pdf?sequence=2
This work describes the design and development of integrated arrays of microbioreactors that can provide the oxygen transfer and control capabilities of a stirred tank bioreactor in a high-throughput format.
-
Influence of nitrogen source and pH value on undesired poly(γ-glutamic acid) formation of a protease producing Bacillus licheniformis strain
Furthermore, the production of a biopolymer with pseudo-plastic properties also impacts stirred tank bioreactor fermentations.
-
Bioreactor technology for clonal propagation of plants and metabolite production
In stirred tank bioreactors , agitation has been achieved by flat blade, marine, cell-lift, disk turbine impellers, magnetic stirrer, spindle with aeration tube, reciprocating plate, and rotating wall vessel to facilitate liquid circulation, mixing, and distribution of O2 and nutrients.
-
Feeding strategies enhance high cell density cultivation and protein expression in milliliter scale bioreactors
In a similar approach, using a single 25 mL miniaturized stirred tank bioreactor an OD of 114 was realized with E. coli [22].
-
Stem cell engineering in bioreactors for large‐scale bioprocessing
Stirred tank bioreactor .
Indicates content that may require registration and/or purchase.