-
Supplier: Norton Abrasives
Description: Vitrified Burr Surface Grinding Segment
- Width: 11.25 inch
- Thickness: 3 inch
- Height: 1.625 inch
- System: ANSI - Bonded
-
Supplier: SpeedFam Corporation
Description: Soft Grinding Stones employ elastic binders with a soft bond that fits the abrasive to the work piece. This arrangement does not leave scratched on the work piece surface and produces a beautiful, high precision finish. An inter-connected air hole structure distributes heat produced on
-
Supplier: Flexovit USA, Inc.
Description: For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. High Performance - CWTB-HD Turbo segments, mounted in a spiral pattern, offer fast grinding action over the widest contact area.
- Outer Diameter (OD): 4 inch
- Bore ID / Shank Diameter: 0.625 inch
- Rotary Speed: 15,000 rpm
- Applications & Materials Abraded: Dry Grinding, Wet Grinding
-
-
Supplier: Habasit America
Description: Product Group: Marble Belts Main Industry Segments: Marble and stone Applications: Grinding machines, Polishing machines, Calibrating machines, Engineered stone processing Special Features: Water resistant, High grip surface, Abrasion resistant, Chemical resistant
- Belt Thickness: 0.20078751 inch
- Belt Width: 118.11 inch
- Minimum Pulley Size: 4.9212625 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Habasit America
Description: Product Group: Marble Belts Main Industry Segments: Marble and stone Applications: Grinding machines, Polishing machines, Calibrating machines, Engineered stone processing Special Features: Water resistant, High grip surface, Abrasion resistant, Chemical resistant
- Belt Thickness: 0.20078751 inch
- Belt Width: 118.11 inch
- Minimum Pulley Size: 4.9212625 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate. The height of the
- Power: 15 HP
- AC Voltage & Phase: 50 Hz / International Power, Three-Phase
- Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical
Find Suppliers by Category Top
More Information Top
-
Grinding Wheels - Abrasive Wheels - Grainger Industrial Supply
○ Surface Grinding Segments (47) .
-
CR4 - Thread: Surface Grinding
You might be interested in: Surface Grinding Segments , Precision Grinding Services, Grinders and Grinding Machines .
-
CR4 - Thread: Grinding Processes and Magnetic Particles
You might be interested in: Surface Grinding Segments , Sharpeners and Sharpening Stones, Magnetic Stripe Readers and Magnetic Stripe Encoders .
-
CR4 - Thread: surface hardining
You might be interested in: Surface Grinding Segments , Precision Grinding Services, Grinders and Grinding Machines .
-
Abrasives - Grainger Industrial Supply
• 11-1/4" Surface Grinding Segment , 6" High, 2-1/4" Thick 11-1/4" Surface Grinding Segment, 6" High, 2-1/4" Thick .
-
CR4 - Thread: Coarse and Fine Sun Sensors?
You might be interested in: Organic, Pharmaceuticals and Fine Chemicals, Bonded Abrasives, Surface Grinding Segments .
-
CR4 - Thread: Alloy for Smooth, Lapped Surface
You might be interested in: Organic, Pharmaceuticals and Fine Chemicals, Surface Grinding Segments , Surface Area and Pore Size Analyzers .
-
Laser-based gluing of diamond-tipped saw blades
Figure 3 shows a scanning electron microscope (SEM) picture of a diamond grinding segment surface with different colorings in order to analyze the distribution of elements at the surface, generated by means of energy-dispersive X-ray spectrometry (EDX).
-
Mobility and low contrast trip hazard avoidance using augmented depth
In [58], these constraints are applied in an optimized ground surface seg- mentation algorithm.
-
Research publications | NICTA
Ground surface segmentation for navigation with a low resolution visual prosthesis .
Indicates content that may require registration and/or purchase.