-
Supplier: Filtertech, Inc.
Description: The Filtertech Model LGEN-BR Compactor System provides an effective means for optical lens generating. Compressing and dewatering swarf 20:1 volume reductions are realized while also removing virtually all coolant from the swarf. The result is a very dry, hard puck shaped
- Equipment Type: Compactor
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality, durable standard model with a large thru-hole Large Through-hole suitable for attaching fixtures Lightweight & compact Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality & durable standard model Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load capacity of robot New mounting style for smaller protrusion compared with conventional models Improved
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality, durable standard model with a large thru-hole Large Through-hole suitable for attaching fixtures Lightweight & compact Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality & durable standard model Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load capacity of robot New mounting style for smaller protrusion compared with conventional models Improved
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: DCM Tech Inc.
Description: Surfaces Machine Specifications PLC Control Technology System, designed for operator simplicity 5 HP Grinding Spindle, variable speed 12" Rotary Table, variable speed (vacuum, hydraulic, and magnetic options available) Air mist and swarf removal system Small, compact footprint
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
Find Suppliers by Category Top
Featured Products Top
-
launched at EMO Hannover 2019, the latest evolution of the non-contact tool setter features an ultra-compact design and is now available in four sizes, with operating gaps ranging from 55 mm to 240 mm. Measurement repeatability has also been improved across the range, now down to +/- 0 (read more)
Browse Tool Presetters Datasheets for Renishaw
More Information Top
-
Manufacturing Engineering Handbook > CHIP PROCESSING AND FILTRATION
… style is best for high volumes of heavier chips and fine, sludge-type swarf when the weight … Compactors .
-
ALUMINIUM ROLLING: Processes, Principles & Applications > MELTING AND HOLDING FURNACES, FURNACE CONTROLS AND MOLTEN METAL TREATMENTS
High-pressure roller compactors consist of two rolls, which can be loaded hydraulically to compress the scrap. Chips or swarf produced on scalpers or on lathes and other machine tools have a density as …
-
http://www.ctemag.com/pdf/2003/0307-recovprocess.pdf
… a metalcutting operation, filtering the grinding oil to remove car- bide and steel swarf allows an end … To condense the volume of the dried sludge, a compactor presses the sludge into pucks.
-
News
The company can now refur- bish equipment such as scissor lifts, waster compactors , catering equipment and refrigeration … The units thoroughly remove oil, swarf and other manu- facturing residues from machined parts, including those with …
-
Cutting Tool Engineering | January 2013 | Chip Challenge
Our users can then sell that dried swarf .” Compactors are usually sized for large operations, but there are exceptions.
-
Abstracts of metal working literature
… further hot working and the mechanical properties of the rounds produced from the swarf slugs are comparable … … 5PH vacuum cast brackets, carbon steel track wedges and steel treads for a compactor .--G.G.M …
-
Environmental Aspects of Lost Foam Casting
… the expanded beads (un-densified) were shipped to NPRC along with the densified patterns from the compactor . Machining chips and grinding swarf (sludge) are also generated in the machining process.
-
Advances in Life Cycle Engineering for Sustainable Manufacturing Businesses
… e.g. household appliances, computers) - a design that facilitates remanufacturing (e.g. single use cameras, soil compactors ). In addition, used coolants and oily swarf (e.g. oily grinding chips) need special and expensive waste …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
SWARF Filings and other waste removed from metal during the process of being worked. TAMPING FEET Specially shaped and arranged projections on a compactor drum, used to achieve compaction by a …
-
1988 DOE model conference proceedings: Volume 1
- the possibility of a Magnox swarf fire on exposure to air, its consequences and methods of prevention … COMPACTOR LINERS .
Indicates content that may require registration and/or purchase.