-
Supplier: Ushio America, Inc.
Description: For the first time, you can turn any T8 fluorescent shop light into an LED blacklight! The USHIO 18W Indiglow™ LED T8 blacklight lamps are direct drop-in replacements for 30W and 32W T8 fluorescent tubes. A simple lamp change provides 40% energy savings when
- Lamp Power: 18 watts
- Lamp Type: LED Lamps
- Maximum Overall Length: 48 inch
- Rated Average Life: 50000 hours
-
Supplier: Seedburo Equipment Company
Description: The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm). This is a
-
Supplier: Seedburo Equipment Company
Description: The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm). This is a
-
-
Supplier: GE Lighting
Description: RAPID START TYPE 12 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 8 W WATTAGE BLACKLIGHT BLUE STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE
- Lamp Bases: Bi-Pin T-5, Miniature Bi-Pin
- Lamp Power: 8 watts
- Maximum Overall Length: 12 inch
- Rated Average Life: 5000 hours
-
Supplier: GE Lighting
Description: RAPID START TYPE 6 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 4 W WATTAGE BLACKLIGHT BLUE STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C
- Lamp Bases: Bi-Pin T-5, Miniature Bi-Pin
- Lamp Power: 4 watts
- Maximum Overall Length: 6 inch
- Rated Average Life: 5000 hours
-
Supplier: GE Lighting
Description: 18 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE BLACKLIGHT STYLE G13 MEDIUM 2-PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION LAMP TYPE LINEAR FLUORESCENT SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
- Lamp Bases: Bi-Pin T-8, Medium, Medium IPost
- Lamp Power: 15 watts
- Maximum Overall Length: 18 inch
- Rated Average Life: 7500 hours
-
Supplier: GE Lighting
Description: 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 17 W WATTAGE BLACKLIGHT BLUE STYLE G13 MEDIUM 2-PIN BASE TYPE 7000 LIFE IN HOUR T8 SHAPE DESIGNATION STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
- Lamp Bases: Bi-Pin T-8, Medium, Medium IPost
- Lamp Power: 17 watts
- Maximum Overall Length: 24 inch
- Rated Average Life: 7000 hours
-
Supplier: bulbs.com
Description: Bulbrite brand 40 Watt, 120 Volt, black-light, T10 tubular lamp design with brass medium screw base "Black light" design for lighting effects
- Lamp Bases: Medium
- Lamp Power: 40 watts
- Rated Average Life: 500 hours
-
Supplier: RS Components, Ltd.
Description: , structural and electrical characteristics and control circuits as standard T12,T8 or T5 tubes. Various technical applications Wattage = 15 W Lamp Base = G13 Lamp Shape = Tubular Length = 451.6 mm Diameter = 26mm Peak Wavelength = 368 nm Life Hours = 14000h
- Lamp Power: 15 watts
- Rated Average Life: 14000 hours
-
Supplier: RS Components, Ltd.
Description: , structural and electrical characteristics and control circuits as standard T12,T8 or T5 tubes. Various technical applications Wattage = 20 W Lamp Base = G13 Lamp Shape = Tubular Length = 589.8 mm Diameter = 38mm Peak Wavelength = 368 nm Life Hours = 10000h
- Lamp Power: 20 watts
- Rated Average Life: 10000 hours
-
Supplier: RS Components, Ltd.
Description: , structural and electrical characteristics and control circuits as standard T12,T8 or T5 tubes. Various technical applications Wattage = 40 W Lamp Shape = Tubular Length = 589.8 mm Diameter = 38mm Peak Wavelength = 368 nm Life Hours = 5000h
- Lamp Power: 40 watts
- Rated Average Life: 5000 hours
Find Suppliers by Category Top
More Information Top
-
Interactions within a network of phytochrome, cryptochrome and UV‐B phototransduction pathways regulate chalcone synthase gene expression in Arabidopsis leaf t...
UV-A light was provided by F35W/Bl-2B Blacklight -blue ¯uorescent tubes (GTE Sylvania, Shipley, UK), which emit light between 350 and 400 nm with a lmax of 370 nm. Blue light was provided by 40 W T12 blue ¯uorescent tubes (GTE Sylvania, Shipley, UK), lmax 430 …
-
GE LIGHTING products - Grainger Industrial Supply
… Radius 3 In., Length 22-1/2 In., 40 Watts, 103 Voltage, Lamp Tone Blacklight , Start Type Rapid … U-Shaped Fluorescent Lamp, Lamp Shape T12 , Base Type Medium Bi-Pin (G13), Lamp Dia. • Plug-In CFL, Quad TubePlug-In CFL, Quad Tube .
-
Applied Mechanics and Mechatronics Automation
Blacklight Prediction for Ground Subsidence Induced by Subway Double Tube Tunneling[J]. t 2 / t12 t2 ≤ t t1 ≤ t<t 2 0 ≤ t<t1 .
-
HANDBOOK OF ACCELERATOR PHYSICS AND ENGINEERING (3RD PRINTING)
−T41 T12 + T42 T11 = 0 Beam tubes are either purchased as drawn tubes or rolled from sheet and electron-beam welded. the source: the spectrometer design is that of a “ blacklight ” instrument, which produces zero in …
-
Grainger.com
Linear Fluorescent Lamp, Lamp Shape T12 , Diameter 1-1/2 In., Length 96 In., Base Type Single Pin … • Bulb, Blacklight , 40 WBulb,Blacklight,40 W … Polyethylene, Wetted Materials High Density Polyethylene, Seal Material Polyethylene, Gasket Material Polyethylene, Discharge Tubing Material Polyethylene, Hose …
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > LIGHTING AND APPLICATIONS
Straight linear (T5, T6, T8, T10, T12), circular (T9), U-shaped (T8, T12 ), grooved (PG17) Kitchen, bath, shop, work light, Appliances, blacklight , blacklight blue, cold temperature, colored lamp, freshwater and saltwater aquarium … … envelope filled with low-pressure mercury vapor, electrodes at each end of the tube and a ballast …
-
Ultraviolet Germicidal Irradiation Handbook
Wavelengths of UVA (320–400 nm) are not germicidal and UVA lamps (i.e. blacklight and sunlamps) are … NOTE: Nominal diameters are doubled for twin- tube lamps. … 16 mm), T6 (6/8 or 19 mm), T8 (1 or 26 mm), and T12 (1-1/2 or …