Products/Services for Tabular Alumina Balls
-
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...Ball TypeApplicationsFeatures -
Ceramic Balls - (72 companies)...flow metering, gaging or alignment, valves, sprayers and pumps, and pollution or vapor control systems. Materials of Construction. Ceramic balls are made of a variety of different ceramic materials. Choices include alumina, alumina-zirconia, aluminum... -
Aluminum Oxide and Alumina Ceramics - (219 companies)...of Alumina. There are many different commercial grades of alumina. Examples include smelter-grade, calcined, low soda, reactive, tabular, fused, and high-purity. Smelter alumina is used in the manufacture of aluminum metal, typically in fluid bed... -
Metal Balls - (127 companies)How to Select Metal Balls. Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products... -
Plastic and Rubber Balls - (64 companies)How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic... -
Oxide Ceramics - (199 companies)Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials. Features. Oxide ceramics are inorganic compounds of metallic (e.g., Al, Zr, Ti, Mg) or metalloid (Si) elements with oxygen. Oxides...
-
Milling and Grinding Media - (67 companies)...and the grinding of bulk powder or granular materials into finer powder forms. Ceramic bead, hard metal shot, carbide balls, and other ball-shaped media are used. The hardness of the powder or bulk material to grind determines the selection of the media...
-
Catalyst Supports and Carriers - (35 companies)...with the surface atoms. Suitable media include alumina and silica as well as different types of carbon. Conditions that rely on the catalyst 's mechanical strength or precise quantity require the use of carriers or supports for delivering the substance...
-
Zirconium Oxide and Zirconia Ceramics - (90 companies)Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina. How to Select...
-
Peening Shot - (69 companies)Peening shot and beads are small metal balls or glass beads that are used to impact compressive stresses into part surfaces and to deburr sharp edges without removing material. Induced compressive stress improves fatigue strength, the maximum stress...
Product News
-
Shenzhen Great Precision Ceramic CO., LTD.
Alumina Spherical Parts Product Overview. Alumina ceramic spherical parts are precision components manufactured from aluminum oxide (Al?O?). They offer high hardness, wear resistance, electrical insulation, and dimensional stability, making them suitable for applications involving friction, mechanical contact, and abrasive environments. Great Ceramic supplies custom alumina ceramic balls and spherical components in different diameters, grades, and surface finishes. Products can be manufactured according to technical... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Fountyl Technologies Pte. Ltd.
Alumina Ceramics: Corrosion & Wear Resistance Alumina Ceramics: High-Performance for Industrial Applications. Alumina (Al2O3) is a top choice in precision ceramics, known for its plasma corrosion resistance and high wear resistance. It provides reliable, long-lasting performance in various industries. Plasma Corrosion Resistance: Protects against plasma corrosion, crucial for semiconductor parts. Wear Resistance: Ensures longevity of components like guide rails and square beams. Electrical Insulation & Chemical Stability: Offers excellent... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Top Seiko Co., Ltd.
What is Alumina Ceramic? Alumina, or aluminum oxide (Al?O?), is a high-performance ceramic material known for its strength and versatility. It plays a crucial role in industries such as electronics, aerospace, and medical technologies. In this article, we 'll discuss its main properties, various applications, and key benefits. Properties of Alumina. Exceptional Hardness. Alumina is a hard material, making it suitable for applications that require wear resistance. Thermal Stability. This material resists high... (read more) -
Top Seiko Co., Ltd.
Alumina: Endless Possibilities Await! Alumina, also known as Aluminum Oxide, is the most popular ceramic material. It is a relatively low cost ceramic material with good machinability and has a very wide range of applications. Excellent electrical insulation properties , High temperature resistance , Plasma resistance , High hardness , Wear resistance. Click here to learm more about Alumina and our Custom Machined Parts (read more) -
Suntech Applied Materials (Hefei) Co.,Ltd
Alumina Power Substrates for Electronics Alumina ceramic substrates are essential in advancing the performance of power electronics by solving heat dissipation and hermetic sealing challenges associated with polymeric materials. These substrates, including alumina, beryllium oxide, aluminum nitride, and silicon nitride, are crucial in enhancing the efficiency, longevity, and reliability of electronic devices. With their high strength, wear resistance, and ability to maintain stability across temperatures, alumina substrates provide... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Shenzhen Great Precision Ceramic CO., LTD.
Black Alumina Substrate Product Overview. Black alumina substrates are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials with a distinctive black appearance. They provide excellent electrical insulation, thermal stability, mechanical strength, chemical resistance, and dimensional accuracy, making them suitable for advanced electronic and industrial applications requiring reliable performance. These ceramic substrates are commonly used as insulating substrates, LED components... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Shenzhen Great Precision Ceramic CO., LTD.
Alumina ceramic parts Product Overview. Alumina ceramic parts are precision components manufactured from aluminum oxide (Al?O?)materials. They provide excellent hardness, electrical insulation, wear resistance, corrosion resistance, high temperature stability, and dimensional accuracy, making them suitable for demanding industrial applications requiring reliable performance and long service life. These ceramic parts are commonly used as structural components, insulation parts, positioning elements, wear-resistant... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Fountyl Technologies Pte. Ltd.
High-Wear Alumina Ceramics In precision industrial applications, material wear, corrosion, and poor thermal stability can reduce equipment lifespan and performance. These alumina ceramics are engineered for strength, durability, and chemical stability, offering: High wear resistance and plasma corrosion resistance, ensuring long-term performance in harsh environments. Superior mechanical properties, including high bending strength, Mohs hardness, and durability for tools, bearings, and industrial valves. Chemical... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Black Alumina Ceramic for Package Black alumina ceramics are made from alumina materials by doping specific metal or non-metal ions. These dopants can absorb various light waves in the visible light spectrum, thereby achieving a stable black appearance. This material can meet the light-shielding requirements of some electronic products in high-reliability packaging. Moreover, compared with other ceramic materials, it has numerous advantages and enjoys extensive practical value in industrial applications. The core advantages... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Tubular Igniter INNOVASUPPLIES Alumina Ceramic Pellet Igniter consist of Al2O3 insulation ceramics with an integrated W conductor, and reach a permanent operation temperature of between 800 C and 1100 C. Specification: Voltage: 230V. Power: 150W / 170W / 200W / 230W. Tube Size: OD10.5 x ID6.5 x L78 mm. Supporting Socket: NO.7. Configuration: Rod Only / Full Kit. Range of temperature: 800~1100 C. Ceramic igniter technology benefits: A fraction of the energy consumption compared to conventional cartridges... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
-
Clean Metal Casting
The Alcoa 469 System consists of dual filter beds of tabular alumina balls and aggregate and porous media to generate gas bubbles.
-
Industrial Chemical Thesaurus
… //www.thermalceramics.com]; SAFFIL CG (Catalytic Grade) ‡; SAFFIL High Alpha Grade; SAFFIL Low Alpha Grade [Saffil Ltd http://www.saffil.com]; Selexsorb® CDO-200 [BASF http://www.basf.com]; Selexsorb® COS; T64; T-162 Tabular Alumina Balls [Almatis http://www.almatis …
-
Specialty Chemicals Source Book
T-64; T-162 Tabular Alumina Balls [Almatis .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34326/32682644-MIT.pdf?sequence=2
Tabular alumina balls Grade T-164, 1/4-inch nominal size, actual average size = 0.312 inch in diameter Grade T-162, 1/8-inch nominal size, actual average size = 0.165 inch in diameter .
-
Mosaic Ceramic Tile(Hexagon) from Lianyungang Zhong Ao Aluminium Co.,Ltd, China
• Tabular alumina Tabular Alumina Ball Al2O3 .
-
Corrosion of cermet anodes during low temperature electrolysis of alumina. Final report
34" Tabular Alumina Balls .
-
Zircon - Zircon Manufacturers, Suppliers (Page 9)
Tabular Alumina Alumina Balls .
-
ceramic filter manufacturers & suppliers - ceramic filter manufacturers, exporters, factories, suppliers, China ceramic filter
[Related Keywords : ceramic ball, alumina balls , tabular alumina, tabular conrundum] .
-
Characterization of Transport and Solidification in the Metal Recycling Processes
Degassing is made by piping Ar+Clz through the - molten metal. ne tiltration chamber contains two layers bed: 1) titanium sponge and 2) flux (52% Mgcla + 20% KCl +16% MgFz + 12% CaFa) covered alumina balls and tabular alumina ranules-'' g Source …
-
Selective Adsorption of Sodium Aluminum Fluoride Salts from Molten Aluminum
Dense filter materials such as ceramic foam or tabular alumina grain or balls in bed filters have limited capacity to retain liquid bath because of limited interconnected micro-porosity.
Indicates content that may require registration and/or purchase.