-
Supplier: Filtertech, Inc.
Description: When the distillate receiver tank is full, the tank is automatically pumped down and into a clean oil holding tank provided by the operating facility. A secondary condenser “vent cooler” is used to condense any remaining vapors thus preventing contamination of the
- Solvent Recovery Technology: Distillation
- Distillation Process: Vacuum Assisted
-
Supplier: Crane Pumps & Systems
Description: Weinman, Deming, Barnes and Burks versatile end-suction pumps are heavy duty, general purpose centrifugal pumps with heavy wall castings suitable for many commercial, industrial and municipal needs. Applications include condenser, chilled, and hot water systems in HVAC, process secondary
- Discharge Size: 1 to 2 inch
- Horsepower: 0.33 to 60 HP
- Maximum Discharge Flow: 4,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Tripp Lite by Eaton
Description: for server rooms and other IT environments with heat-sensitive equipment in areas that facility air conditioning can’t reach. The self-contained SRXCOOL12K is capable of cooling a small room using its louvered vent. A built-in evaporator expels the condensed water through the directional
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz
- Type: Enclosure, Portable
-
-
Supplier: Tripp Lite by Eaton
Description: standards.Built-In Evaporator Ensures No Water Collection Tank to EmptyThe evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser,
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
Find Suppliers by Category Top
More Information Top
-
Calculation of releases of radioactive materials in gaseous and liquid effluents from pressurized water reactors (PWR-GALE Code). Revision 1
… U-tube steam generators, that are currently under design, either direct their blowdown through a heat exchanger to cool the blowdown or, if a flash tank is used, vent the flash tank to a flash tank vent condenser or the main condenser.
-
Liquid and Gaseous Waste Operations Annual Operating Report CY 1999
USQD for Removal of the Concentrate Tank Vent Condenser Vent Line HEPA Filter, WM-LGWO-USQD-7877-1997-3, Rev. 0 • .
-
A decommissioning plan for the Heavy Water Components Test Reactor
Drain Tank Purification Tank Catch Pot ICL Seal Pump Seal Head Tank Vent Condenser Separator ICL Seal HeadTank .
-
Incineration of contaminated organic solvents in a fluidized-bed calciner
Feed Tank, Hot Sump Tanks Vent Condenser .
-
Cold Vacuum Drying facility HVAC system design description (SYS 30-1 THRU 30-5)
Requirement: The local exhaust system serves all the MCO process hoods and the process system exhaust and vent streams that may normally be contaminated, such as the vacuum pump exhaust, VPS condenser tank vents , and PWC and TW system tank vents.
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
This system serves the MCO process hood and the process vent streams that may normally be contaminated (e.g., vacuum pump exhaust, VPS condenser tank vents , tempered water [annulus] system tank vents, SCHe discharges, and the 30 lb/in2rupture disk).
-
Cold Vacuum Drying facility HVAC system design description
How the system meets the requirement: The process system exhaust and vent streams that may normally be contaminated, such as the vacuum pump exhaust, VPS condenser tank vents , and PWC tank vents, are vented to the local exhaust system.
-
Cold vacuum drying facility design requirements
The local exhaust system shall serve all the MCO process hoods and the process system exhaust and vent streams that may normally be contaminated, such as the vacuum pump exhaust, VPS condenser tank vents , PWC, SCHevent and TWS tank vents.
-
Design of generic coal conversion facilities: Process release---Direct coal liquefaction
Prowsion for knocking back the heavy off is provided by using the Slurry Feed Tank Vent Recovery Condenser (117C).
-
Perry's Chemical Engineers' Handbook, Eighth Edition > COMPACT AND NONTUBULAR HEAT EXCHANGERS
Applications The common Heliflow applications are tank - vent condensers , sample coolers, pump-seal coolers, and steam-jet vacuum condensers.
Indicates content that may require registration and/or purchase.