-
Supplier: Edmund Optics Inc.
Description: Homogenizes Light Output Reduces Output NA Perfect for LED Sources Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Homogenizes Light Output Reduces Output NA Perfect for LED Sources Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Homogenizes Light Output Reduces Output NA Perfect for LED Sources Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral
- Features: Other
-
-
Supplier: Edmund Optics Inc.
Description: Homogenizes Light Output Reduces Output NA Perfect for LED Sources Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral
- Features: Other
-
Supplier: Argyle International, Inc.
Description: A variety of LightPipes is now in production. Used to couple light from one geometry to another, and to homogonize light sources, LightPipes require high precision in all aspects of fabrication. Generally, no bevels are used, demanding extreme care and control in manufacturing.
- Length: 200 mm
- Diameter: 1.5 mm
- Core Material: Glass, Silica / Quartz
- Features: Other
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Light Pipes/Blocks with all the surface polished.Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Light pipes provide 35% less light loss than a
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: Malema Sensors
Description: options such as screwed end connections, flanges and sanitary couplings make it suitable process industry requirements. Features Easy Installation, no straight pipe required Low pressure drop Adjustable alarms operated magnetically or with infra-red light Measuring tube in Borosilicate
- Pipe Diameter: 0.5 to 3 inch
- Gas Volumetric Flow Rate: 0.04 to 700 SCFM
- Liquid Volumetric Flow Rate: 0.0044 to 176.11470156 GPM
- Features: Differential Pressure Meter, Gas, Liquid
Find Suppliers by Category Top
Featured Products Top
-
application that requires homogenized light, a light pipe may be a good option. For instance, tapered light pipe homogenizing pipes are applications based on LED sources, and N-BK7 light pipes are a good choice when dealing with OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
14.2: A General Theory of Light Recycling with Light Pipes/Tunnels and Their Applications in LED Illuminators
Figure 2 – Power flow diagram for the tapered light pipe in Fig. 1(a) .
-
Analysis of light guiding property in light piped based solar
concentrator
And then, straight light pipe is replaced by tapered light pipe to improve the tolerance.
-
Etendue efficient illumination system using dual paraboloid reflectors and lensed tapered lightpipes
Etendue Efficient Illumination System using Dual Paraboloid Reflectors and Lensed Tapered Light Pipes .
-
Light-pipe-based optical train and its applications
It consists of an etendue efficiency illumination system using the dual paraboloid reflector system with a lensed tapered light pipe at the output.
-
Optical design of a compact illumination system for LED projection displays
We compare the performance of CPC-like collimators and tapered light pipes with respect to their optical efficiency.
-
Novel projection engine with dual paraboloid reflector and polarization recovery systems
It consists of an etendue efficiency illumination system using the dual paraboloid reflector system with a lensed tapered light pipe as the output.
-
Design of new collection systems for multi LED light engines
We have designed ‘Gradually Tapered Light Pipes ’, ‘Elliptical Reflectors’ and ‘Parabolic Reflectors’.
-
A miniature projecting system for portable devices
Keywords: miniature projection system, tapered light pipe , LED light source, projection optical system .
-
26.4: Light‐Pipe Based Projection Engine Using Dual Paraboloid Reflector System and Polarization‐Recovery System for Projection Display
It consists of an etendue‐efficient illumination system using the dual paraboloid reflector system with a lensed tapered light pipe and a light pipe based polarization recovery system as the illumination section.
-
Etendue efficient coupling of an array of LEDs for projection display
The basic building block in the array consists of an LED chip mounted on a heat conductive substrate, a concave reflector, and a tapered light pipe .
Indicates content that may require registration and/or purchase.