Products/Services for Temex Circulator
-
RF Isolators and RF Circulators - (181 companies)RF isolators and RF circulators are passive devices used to control the propagation of an RF signal. RF isolators and RF circulators are passive devices that are used to control the propagation of RF signals. RF isolators are two-port units...Component TypeConfiguration -
Fiber Optic Circulators - (58 companies)Fiber optic circulators are nonreciprocal devices that direct a light signal from one port, via a fiber optic line, to another sequentially. Image Credit: Senko Advanced Components, Inc. | AC Photonics, Inc. Fiber optic circulators, commonly... -
RF Waveguide Isolators and Circulators - (49 companies)RF waveguide isolators and circulators permit a signal to pass in one direction while providing high isolation to reflected energy in the reverse direction. RF waveguide circulators are passive devices with three or more ports. General... -
Water Baths - (229 companies)...for a specific fluid or group of fluids, the sensor being used to measure fluid temperature and its reliability, and the temperature range over which it will be tested. Oil and water are the most commonly used fluids in baths and circulators. However... -
Fluid Heat Transfer Systems - (123 companies)Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile. Fluid heat transfer systems are packaged units which circulate thermal fluid through process equipment and provide... -
Heat Transfer Fluids and Thermal Oils - (155 companies)Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications. Heat transfer fluids and thermal oils are used to carry thermal energy in process...
-
Circulation Heaters - (113 companies)Circulation heaters are used primarily to heat moving, flowing, or circulating fluid streams. Fluid flows through the heater, which transfers heat to the fluid stream. Any liquid or gas is generally acceptable for use with a circulation heater...
-
Cryogenic Pumps - (44 companies)...and operate in extremely cold temperatures. Many of these pumps feature hermetically sealed designs to minimize heat leakage from the motor or contamination by process fluids into the cryogenic fluid. Cryogenic pumps are used to circulate coolant...
-
Humidifiers (industrial) - (176 companies)Industrial humidifiers add moisture to warm, circulated air in order to protect furnishings and reduce static electricity. They use deionized, demineralized, softened, or untreated water. There are several basic types of industrial humidifiers...
-
RF Waveguide Components - (261 companies)...or no reflection. Bulkhead feedthroughs extend waveguides through pressurized walls or cabinets. Circulators are passive devices with three or more ports that allow the signal entering each port to pass to an adjacent port. Couplers sample frequency...
Product News
-
UIY Inc.
RF Broadband Circulator 1.35 to 2.7GHz Circulator Model NO.: UIYBCC5049A135T27SF. Type: RF Broadband Circulator. Brand Name: UIY. Freq. Range (GHz): 1.35 to 2.7GHz. Insertion Loss Max(dB): 0.5. Isolation Min(dB): 18. VSWR Max: 1.3. Power: 100W. Connector Type: SMA-F,N-F. Temperature: 0 ~ +70 oC. Certification: ISO9001,ISO14001,RoHS. Warranty: 1 year. Applications: Radar System. Telecom Infrastructure. Microwave Radio Systems. Communication Systems. Wireless Radio Systems. R &D labs. Public Address System Radio Transmitter. Biomedical... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Smiths Interconnect, a Molex company
High Power Circulators and Isolators Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company 's comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars, shipboard defense and airborne fire control is also available from the manufacturing site in Salisbury, Maryland, US. These products are designed, manufactured, and tested to serve US customers ' requests... (read more)Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company -
5o.com
350-370MHz Drop-in Circulator are available to achieve higher isolation performance;. Full customization options for frequency bands, power ratings, and connector types, flexibly adapting to the unique requirements of different projects;. Backed by a 1-year standard warranty, ensuring both quality assurance and reliable after-sales support. Whether you are working on high-performance communication projects or mission-critical industrial/military applications, this drop-in circulator delivers consistent performance to safeguard... (read more) -
5o.com
200 ~ 1875MHz Drop in Circulator 1.Powerful performance, backed by data. Precision Band Coverage. Optimized for the 350~370 MHz frequency range, it seamlessly integrates with mainstream communication architectures including digital, satellite, and mobile communication systems, meeting the signal processing requirements of diverse RF systems. Low Insertion Loss, High Isolation, Superior Matching. Insertion Loss: <= 0.35 dB, maximizing signal transmission efficiency and minimizing energy loss;. Isolation: >= 21 dB, effectively... (read more) -
UIY Inc.
12.4 to 18.0GHz – Waveguide Circulator Description: WR62 14.5~15.5GHz Ku Band RF Waveguide Circulator 100W Broadband Circulators. Model Number: UIYWC3838A145T155. Freq. Range: 14.5 ~ 15.5GHz. Insertion Loss Max: 0.3dB. Isolation Min: 23dB. VSWR Max: 1.2. Forward Power: 100W. Reverse Power: 100W. Connector Type: WR62(BJ140). Dimension LxWxH: 38 x 38 x 33mm. Temp : -40 ~ +85 C. Warranty: one year. Certificate: RoHS, REACH, ISO9001, ISO14001. UIY RF Waveguide Circulator Custom Design available: Operating Frequency from 5.4GHz to 110GHz... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
UIY Inc.
26 to 40GHz WR28 Waveguide Circulator Model No.: UIYWC2225B34T36. Freq. Range (GHz): 34.0~36.0GHz. IL Max(dB): 0.3. Isolation Min (dB): 20dB. VSWR Max: 1.2. Forward Power(W): 80W. Reverse Power(W): 80W. Connector Type: WR28(BJ320). Temp. ( C): -40 ~ +85 C. Dimension LxWxH(mm): 25.9*22.5*25mm. Manufacturer: UIY Inc. Datasheet: https://www.uiy.com/Datasheet/UIYWC2225B.pdf (read more)Browse RF Waveguide Isolators and Circulators Datasheets for UIY Inc. -
5o.com
800 1000?MHz SMT Circulator RF developers often suffer troubles brought by reflected power. Even with seemingly normal circuits, power amplifiers can get damaged by returned signals, costing extra time for troubleshooting and component replacement. The SMT circulator model 5o142508001000 from 5o.com is a passive component built for exactly these practical pains. Optimized for 800?1000?MHz, it adopts compact circular SMT form factor for direct PCB?mount application. It eliminates bulky coaxial adapters and saves valuable... (read more) -
5o.com
2 to 4GHz 500W Coaxial Circulator The RF Coaxial Circulator 5o105972024NK is a high-power RF protection component designed for the 2.0~4.0GHz microwave frequency band, tailored to the protection needs of high-power RF systems, with outstanding core performance and practical features as follows: Excellent RF Performance. Wide frequency coverage: Operating frequency ranges from 2.0~4.0GHz, perfectly matching the application needs of microwave band equipment such as digital communication, satellite communication and mobile... (read more) -
5o.com
136 to 174MHz 100W Coaxial Circulator The RF product Model 5o1060600136174SK is a high-reliability protection component designed for VHF/UHF private network communication, military and security scenarios, with both outstanding core performance and practical features as follows: Excellent RF Performance. Wide frequency compatibility: Operating frequency covers 136-174MHz, perfectly matching the frequency requirements of private network walkie-talkies, land mobile systems and other devices. Low loss & high efficiency: Insertion loss... (read more) -
UIY Inc.
8 to 18GHz 6*6mm 15W Microstrip Circulator The UIYMC66A microstrip circulator is a compact, high-performance circulator with dimensions of 662.5mm, operating in the 8 to 18GHz frequency range. This versatile device, with a bandwidth of 45%, is engineered to handle the requirements of radar systems, satellite communications, and wireless networks, covering both the X-band and Ku-band. Key Design Features: Available in dual or triple junction configurations for enhanced isolation. Ideal for military, space, and commercial applications... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
-
EM compliance of narrow band input mux filters by using EMI screened components
Fig 6- Circulator (Tekelec Temex make) .
-
A new high-power, dual-band, E-plane, ferrite circulator
All of the designs are based on the Trans Tech and Temex ferrite products (Table 2) and … Single band E-plane circulator which its S- parameters are showed in Fig.7 has 15 dB …
-
A Twin Toroid Ferrite Phase Shifter
ACKNOWLEDGEMENTS The authors wish to acknowledge ESTEC for providing financial assistance, TEMEX for supplying the ferrite powder … [2] L. Levey and L. M. Silber, "A Fast-Switching X-Band Circulator Utilizing Ferrite Toroids," …
-
3.20.07 -- Feature Article: RF Field Probe Selection For EMC Testing
Get 58 pages of filters, circulators /isolators, diplexers/multiplexers, and other products in the company's Passive Components Catalog. Temex Ceramics To Launch New Tuner Capacitors, Ferrites, RF Power Capacitors .
-
Extension and error analysis of the microstrip transmission-line method for the broad-band measurement of the permeability tensor
Available: http://www.temex-compo- nents.com/ temex /catalog/TEM01.pdf. How et al., “Theory and experiment of thin-film junction circulator ,” IEEE Trans. Microw.
-
7.24.07 -- Feature Article: Considerations In Designing Power Capacitor Solutions For High RF Power Applications
By Temex Ceramics Broadband Cryogenic Circulators And Isolators .
-
Microwaves & RF reports from IMS 2012 | RFMD content from Microwaves & RF
… various lines of passive componentsincluding its compact model VDC-04200450-3 drop-in circulator , designed for applications … … components from leading suppliers, including products from American Technical Ceramics, AVX, Coilcraft, Murata, Temex Ceramics, Taiyo-Yuden …
-
Variable toroidal ferrite phase shifter
The authors wish to acknowledge ESTEC for providing financial assistance, TEMEX for supplying the ferrite powder and … LEVEY L., SILBER L.M.: ‘A fast-switching X-band circulator .
-
Temex-Ceramics And Modelithics Partner To Provide Free S-Parameter Data For HiQ Power Capacitors
▪ Circulators /Isolators Temex -Ceramics And Modelithics Partner To Provide Free S-Parameter Data For HiQ Power Capacitors .
-
Temex Announces W007 SAW Filter For GPS Receivers
▪ Circulators /Isolators Temex Announces W007 SAW Filter For GPS Receivers .
Indicates content that may require registration and/or purchase.