-
Description: 98 Series high pressure filters offer operating pressure ratings up to 10,000psig / 690 bar with Mini In-line and TEE-Type designs. Ideal for use in filtration prior to pressure control components to protect from particulate contamination. Operating pressure
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Media Temperature: -320 to 550 F
-
Description: 56-2000 Series provides accurate pressure control that allows customers to have consistent injection rates over the life of the well. Ideal for Offshore Chemical Injection applications. Accurate and consistent setpoint control reduces the risk of flow assurance issues from over and under
- Valve Size: 0.5625 inch
- Pressure Rating: 15,000 psi
- Controlled Pressure Range: 200 to 15,000 psi
- Number of Ports/Ways: 2
-
Description: TESCOM™ VM Series is an air-operated high pressure, high flow valve. Ideal for high pressure gas and liquid, high flow filling applications and testing of high pressure and high flow components. Normally closed valve
- Number of Ports/Ways: 2
- Flow (Cv): 4.5
- Pressure Rating: 6,000 psi
- Media Temperature: -40 to 250 F
-
-
Description: 56 Series provides accurate flow control that allows customers to have consistent injection rates over the life of the well. It is engineered for offshore chemical injection. Accurate and consistent flow control reduces the risk of flow assurance issues from over and under injection
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 15,000 psi
- Controlled Pressure Range: 200 to 15,000 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems (read more)
Browse Check Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High-differential pressure systems often face challenges such as cavitation, flashing, and flow instability. Standard valves may fail, causing leakage, downtime, or reduced process efficiency in demanding industrial (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
valve Exceptional back?pressure capability: up to 90% of inlet pressure High flow: 160 l/min at 2 barg Robust, frictionless design for long?life, repeatable control Suitable for ventilators requiring stable flow in challenging breathing circuits (read more)
Browse Industrial Valves Datasheets for IMI Life Science -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The)
More Information Top
-
A comparison of reactivity in the synthesis of methanol from CO2 +H2 and CO+H2 (catalysts Cu, Zn/Al2 O3 , P=515×104 Pa)
The system consists of a pressure reduction valve ( Tescom 26-1021), a high pressure flow meter (Setarum U 70), a tubular reactor followed by a high pressure trap of 7 cma capacity, a pressure reduction valve (Tes- com 26-1027) and~a needle …
-
Use of a new pirkle‐type chiral stationary phase in analytical and preparative subcritical fluid chromatography of pharmaceutical compounds
… tion loop (Cotati, CA), a VWR Scientific 1130circulatingwater bath (West Chester, PA), a Rainin chromatographic column water jacket (Woburn, MA), a Jasco 875 UV detector with high pressure flow cell, a Tescom 1700 series back pressure regulating valve (Elk River, MN), and …
-
Pressure-programming of a binary, on-line mixed mobile phase for capillary column SFC using a packed column SFC pumping system
Tescom valve reduced the system pressure at the exit from l OObar to atmospheric pressure,while a High -Tech magnetic valve controlled the systempressure between 400 and 100 bar.
-
Automated on-line gas chromatographic injection of samples completely liquified by pressure
The sample is loaded by a high pressure line to the injection valve (Valco 4 CI - 4 WT, Houston, USA), with a back pressure regulator ( Tescom Corp., Minnesota, USA) at the sample outlet.
-
Tescom Announces its 2004 Pressure Control Solutions Brochure for Aerospace and Defense
Tescom is an experienced provider of high quality regulators, valves , manifolds, custom assemblies and systems for the control of pressure and flow.
-
Pilot-scale supercritical carbon dioxide extraction and fractionation of wheat germ oil
The pressure fluctuations in the column were minimized by placing a high - pressure gas receiver (volume 570 cm3 , Model #157-12; Haskel Inc.) and a back-pressure valve (Model 26- 2091B44S172; Tescom Corporation, Elk River, MN) after the .
-
Catalytic Performance of Pt/ZrO2 and Pt/Ce-ZrO2 Catalysts on CO2 Reforming of CH4 Coupled with Steam Reforming or Under High Pressure
The high - pressure runs (p ¼ 105–190 psig) were carried out in a stainless steel reactor (at 1073 K) with a back-pressure regulator valve ( TESCOM ).
-
Copper(II)–Ammonia Complexation Equilibria in Aqueous Solutions at Temperatures from 30 to 250°C by Visible Spectroscopy
… heaters; (10) cell sample chamber; (11) cell body; (12) end cap and retaining bolts; (13) six-port titanium valve and 10-cm3 sample … … N2 cylinder; (15) low- pressure waste container; (16) Tescom 26-1700 back-pressure regulator; (17) high -pressure waste vessel.
-
Air‐water interfacial areas in unsaturated soils: Evaluation of interfacial domains
High-resolution metering valves (Cole Parmer, Vernon Hills, IL), gage- and differential pressure gauges (Dwyer Instruments, Inc., Michigan City, IN), and third-stage high precision pressure regulators (Model 44- 4660S24, Tescom , Elk River, MN or Model 8310, Porter Instrument Company, Inc., Hatfield …
-
Dietary habits, a non-negligible source of 2-thiothiazolidine-4-carboxylic acid and possible overestimation of carbon disulfide exposure
… modifier distribution Sample injection was per- formed with a manual valve (Rheodyne Model 7125) equipped … … Holland SpH 99), and pressure control was performed with … … adjustable back-pressure regulator ( Tescom model 26-1722-24 … … 4000), equipped with a high -pressure cell The output …
Indicates content that may require registration and/or purchase.