-
Description: 56-2000 Series provides accurate pressure control that allows customers to have consistent injection rates over the life of the well. Ideal for Offshore Chemical Injection applications. Accurate and consistent setpoint control reduces the risk of flow assurance issues from over and under
- Valve Size: 0.5625 inch
- Pressure Rating: 15,000 psi
- Controlled Pressure Range: 200 to 15,000 psi
- Number of Ports/Ways: 2
-
Description: 98 Series high pressure filters offer operating pressure ratings up to 10,000psig / 690 bar with Mini In-line and TEE-Type designs. Ideal for use in filtration prior to pressure control components to protect from particulate contamination. Operating pressure ratings up to
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Media Temperature: -320 to 550 F
-
Description: 56 Series provides accurate flow control that allows customers to have consistent injection rates over the life of the well. It is engineered for offshore chemical injection. Accurate and consistent flow control reduces the risk of flow assurance issues from over and under injection High-quality
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 15,000 psi
- Controlled Pressure Range: 200 to 15,000 psi
- Number of Ports/Ways: 2
-
-
Description: 54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless if the unit is spring, air or dome loaded. This reduction of differential
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: TESCOM , 44-1610-24, 44161024, PRESSURE REDUCING REGULATOR. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Conduct Research Top
-
Increase throughput with energy efficient heating from TESCOM 44-5800 Series Regulator
Emerson innovative technology makes pressure and flow control solutions more productive, efficient and cost-effective. Our proven results are what make us the leader in the industry. Donâ t just take our word for it, read a few of our success stories below.Â. Wisconsin Public Service
-
Basics of Pressure Regulation
The basic elements of a regulator often will determine. the regulator type and series selected for a specific. application. In this manual, it will discuss the three. basic elements common to all pressure reducing. regulators whether manufactured by TESCOM or. other manufacturers.
More Information Top
-
Technology development for iron Fischer-Tropsch catalysts. Final technical report, December 18, 1990--December 17, 1993
The gas exiting the 3*C trap passed through a Tescom pressure regulator to reduce the exit product stream pressure to atmospheric pressure.
-
Experimental Investigation of In-Situ Combustion at Low Air Fluxes
Gas disengaged in the separator flowed through a coiled ice cooler and a double-pipe exchanger before entering a Tescom pressure regulator , which was preset at experimental operating pressure.
-
Experimental Investigation of In Situ Combustion at Low Air Fluxes
Gas disengaged in the separator flowed through a coiled ice cooler, a double–pipe exchanger before entering a Tescom pressure regulator which was preset at experimental operating pressure.
-
Axial static pressure measurements of water flow in a rectangular microchannel
A Tescom pressure regulator controlled the nitrogen pressure in the accumulator.
-
Scanning of cosolvents for supercritical fluids solubilization of organics
After the desired pressure was attained in the first vessel, the Tescom pressure regulator automatically opened to discharge fluid into the saturator.
-
Catalysts based on zeolite ZSM-23 for isodewaxing of a lubricant stock
The pressure in the system was maintained with a Tescom pressure regulator ; the necessary hydrogen flow rate, with a Brooks gas flow controller.
-
Polymeric Microspheres Prepared by Spraying into Compressed Carbon Dioxide
For COc delivery, pres- sure was generated with a Haskel model AC-152 air driven gas booster and controlled with a Tescom pressure regulator (PR) (model 26-1021).
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-4253/TORRES-LOPEZ-DISSERTATION.pdf?sequence=1
Tescom pressure regulators were used to control the pressures in the domes of the BPRs.
-
http://etd.auburn.edu/bitstream/handle/10415/1078/ELBASHIR_NIMIR_25.pdf?sequence=1
The pressure in the reactor was controlled by a back pressure regulator ( Tescom Inc.) located between the reactor and the hot condensation .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:147586/CONTENT/Levine_columbia_0054D_10207.pdf
The first back pressure regulator was a 15–2,500 psi back pressure regulator ( Tescom 26-1764-24- 636A) with a Tescom ER3000 electronic controller, used for fine tuning the back pressure .
Indicates content that may require registration and/or purchase.