-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensive and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100°C is +/-1°C100°C to 154°C is +/-1.5°CGreater than 154°C
-
Supplier: ThermometerSite.com
Description: +/-(1%+1°C) Temperature range 29-290°C Labels or Strips Silver to Black Color Change Last Black Event is the highest temperature achieved Dual Scale - with corresponding °F and °C - (as pictured) Specifications: Size: 0.47" x 0.51" (12 x 13mm) Type: Single temperature
-
Supplier: ThermometerSite.com
Description: +/-(1%+1°C)Temperature range 29-290°CLabels or StripsSilver to Black Color ChangeLast Black Event is the highest temperature achievedDual Scale - with corresponding °F and °C - (as pictured)
-
-
Supplier: LCR Hallcrest
Description: A range of temperature test strips that will permanently record the highest temperature reached by the label. Permanent Record of Highest Temperature Reached Self-Adhesive Labels Immediate Response Oil, Water and Steam Resistant Inexpensive and Easy to Use
- Fahrenheit Scale: 450 to 500 F
- Celsius Scale: 232 to 260 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Thermometer Type: Other
-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensive and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100°C is +/-1°C100°C to 154°C is +/-1.5°CGreater than 154°C
Find Suppliers by Category Top
More Information Top
-
Smart packaging systems for food applications: a review
Time temperature indicator Thermax .
-
Combustion of wood equipping package shock absorbers: after regulatory fire test
The specimen instrumentation, as presented in Fig. 1, included: (i) 90 passive temperature indicators THERMAX covering ranges from 160 to 260uC located on the rear face of specimen (ii) 17 ultrathin CAPTEC conductive heat flux- meters located in the silicon filled gap …
-
Influence of Plasma Gas on the Quality-Related Properties of Wool Fabric
The surface temperature of the fabric was tested with a thermax irreversible temperature indicator which was attached to fabric sample prior to the plasma treatment.
-
Shelf‐life of tortilla extended with fungal amylases
Irreversible temperature indicators ‘ Thermax ’ from Cole Palmer in the range of 71–100ЊC, 116–154ЊC and 204–260ЊC were used for this pur- pose.
-
Comparative analysis of Cr-B coatings deposited by magnetron sputtering in DC and HIPIMS modes
Using Thermax indicator strips, it was established that the substrate temperature in DCMS and HIPIMS experiments did not exceed 100°C.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Color-Change Temperature Indicators Temperature Range, 1F (1C) 104–465 105–500 100–500 175–360 (40–240) (40–260) (40–260) (80–180) … Template Telatemp Thermo Strip Thermindex OmegaLabels Hermet Temp Tabs Celsipoint Templilabel Temp-Alarm Templistik Thermax T-Dot .
-
New devices and chemicals
the round indicators with 5 Mel3punkten give it individual-Mel3punkte that one uses e.g. when must be controlled, whether a certain temperature value became iiberschritten. The Thermax films k6nnen at temperatures until 35 are infinitely mounted ~.
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
One value of sample quality indicators provided by manufacturers can reflect the difference is the flash point … Name: Pressurized Thermogravimetry (PTG) analyzer; Type: Cahn TherMax 500; Manufacturer: American Thermo Electron company; Sensibility of balance:1µg; Weighing range: 0~100g; Pressure range: 0.1~2.5Mpa; Temperature range: Room temperature~1100℃; Temperature rising rate: 0~25℃/min.
-
The capture of carbon dioxide by transition metal aluminates, calcium aluminate, calcium zirconate, calcium silicate and lithium zirconate
The phenolphthalein indicator was from Loba chemicals. The adsorbents were calcined in a furnace ( Thermax Co. Ltd). The capture of CO2 by the adsorbents was carried out in a split furnace (Carbolite USA) at different tempera- tures .
-
Temperature Testers - Grainger Industrial Supply
• THERMAX • Non-Rev Temp Indicator , PK10Non-Rev Temp Indicator,PK10 Point Range 160 Degrees to 230 Degrees F/71 Degrees to 110 Degrees C, Temperature Points 160 Degrees …
Indicates content that may require registration and/or purchase.