Products/Services for Thermoplastic Strip Heater
-
Strip Heaters - (137 companies)Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used as radiant heaters, they include finned strips to maximize surface area and heat transfer to the air. Strip heaters consist of a heating element...PhaseSleeve (Sheath) MaterialInsulation Options -
Polymers and Plastic Resins - (880 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can... -
Thermoplastics and Thermoplastic Resins - (590 companies)Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling. How to Select Thermoplastics and Thermoplastic Materials. Thermoplastics... -
Industrial Heaters - (1967 companies)This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy... -
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power... -
Electric Heaters - (286 companies)...made up of a coil, ribbon (straight or corrugated), or strip of wire that gives off heat like a lamp filament. When an electric current flows through it, it glows red hot and converts electrical energy into heat. Types of Electric Heaters. Heating...
-
Inline Heaters - (44 companies)...heaters or space heaters, steam injection heaters, strip heaters, tubular heaters, and water heaters. Inline heaters may be portable or fixed and are used in showers, hot tubs, laboratories, cleaning equipment, and steam cleaners. Applications include...
-
Cast-In Heaters - (39 companies)Specialized cast-in heater elements include strip heaters, bolt heaters, explosion resistant heaters, bushing heaters, and bottom outlet heaters. Cast-in band heaters are used to heat pipes or other cylindrical objects. Cast-in circulation heaters...
-
Tubular Heaters - (178 companies)Tubular heaters are generally used in custom heating applications. Base (tubular) heating elements can be bent into standard or custom shapes. Tubular heaters are used mainly in custom heating applications. They can be formed into various geometries...
-
Metal Strip - (294 companies)How to Select Metal Strip. Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip...
Product News
-
Inductotherm Group
Inductotherm Strip Heaters Equipment includes in-line strip annealing systems, strip heaters, edge heaters, galvanneal heaters, boost heaters, tin reflow systems, paint dryers and anti-fingerprint systems. Adding induction technology to process lines can significantly reduce yield losses and increase profitability. * Galvannealing. * Edge Heating. * Tin Reflow. * Boost Heating. * Paint and Coating Drying (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
Backer Marathon, Inc.
The Importance of Ceramic Strip Heaters Ceramic heaters are known for their high-temperature capabilities and durability. They are often used in applications that require extremely high mold temperatures, such as in the production of certain types of plastics or specialized processes. They can be inserted into the mold to ensure the plastic material remains at an elevated temperature. Importance: For specific applications, maintaining high mold temperatures is critical to the quality and performance of the molded parts. Ceramic... (read more)Browse Strip Heaters Datasheets for Backer Marathon, Inc. -
Backer Marathon, Inc.
Ceramic Strip heaters up to 1200°F Backer Marathon strip heaters are manufactured to your custom specifications. Mica Strip heaters offer a low profile option for applications of up to 1200 F. Ceramic Strip heaters offer a rugged construction for application of up to 1200 F. They are direct bolt in replacements for popular brands. (read more)Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
Backer Hotwatt Inc.
Heat Up FAST with Solo or Group Strip Heaters! Applications. Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features. Strip heaters may be used singly or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the strip heaters be clamped securely to area to be heated to prevent distortion or unequal expansion. Made in U.S.A. (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Inc.
Unmatched Clean Heat with Stainless Strip Heater Applications. Dies, Molds, Plastic Forming and Sealing, Tank and Kettle Heating. For specific applications, correctly rated elements should be used to prevent overheating and to ensure long life. Features. The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 F and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Mitsui Chemicals America, Inc.
Milastomer™ Thermoplastic Olefinic Elastomer Milastomer TM, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user. Additionally, all grades can be molded or extruded similar to polyethylene and polypropylene and, like PVC, they offer excellent moldability when processed on calendering machines. It's characteristics include... (read more)Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Cri-Tech, Inc.
Custom Thermoplastics & Thermoplastic Resins Cri-Tech, Inc. manufactures custom thermoplastics and thermoplastic resins to match your specifications. Cri-Tech continues to grow its compounding business which includes fluoroplastics, alloys/blends of fluoroplastics and fluoroelastomers (FKM), as well as other high performance materials. Under the ownership of Daikin America, Cri-Tech has access to unique technology and expertise relating to fluoromaterials. With that said, Cri-Tech's focus is to provide the most effective fluoromaterial... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Interpower
Made-To-Order Power Strips Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are not limited to: circuit breakers, filtered inlets, custom fusing, power cord, or inlet and outlets (IEC 60320 Sheet F, Sheet J, C14, and C20). These components are wired into an industrial strength can and may... (read more)Browse Power Strips Datasheets for Interpower -
Beijing Grish Hitech Co., Ltd.
Dental Polishing Strip & Disk Unique Design of Polishing Strips. With a blank strip base in the middle, the polishing strips is easy to enter the teeth and fit closely with teeth. Excellent Polishing Disc. It can be divided into hose polishing disc and air eye polishing disc, where both sides of the hose polishing disc are coated with abrasives. It is soft and safe, will not cause damage and coloring of composite resin restorations. Fast and Time Saving. The special formula design can improve the polishing force, thus... (read more)Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
Omnetics Connector Corporation
Nano Strip connectors May the " Magnetic Forces " be with you. Omnetics ' Nano Strip connectors encompass an ultra-low profile and rugged form factor, making it an ideal interconnect solution for a number of design challenges currently plaguing today 's engineering community. From inside the box to board-to-board connections, this family of Nano-miniature connectors makes the tough connections look easy, even though mating such a small connector typically has its challenges. Omnetics ' Nano-strip connector at .025... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
-
Bookshelf and Unified Agenda > Unified Agenda > December 2004 > Indexes to Unified Agenda Entries > [FDBKF2005021813483993312] F. Subject Index
… production................................................3096 Industrial inorganic chemicals manufacturing......................3232 Industrial process cooling towers ..........................................3060 Industrial, commercial, and institutional boilers and process heaters .......................................................3235, 3243 Iron and … … liquid distribution.....................................................3182 Paint stripping .........................................................................3227 Perchloroethylene dry cleaning … … iron ore processing ..................................................3124 Thermoplastics ..............................................................3193, 3206 Total facility …
-
Bookshelf and Unified Agenda > Unified Agenda > May 2005 > Indexes to Unified Agenda Entries > [FDBKF2005091517024691204] F. Subject Index
… production................................................2947 Industrial inorganic chemicals manufacturing......................3087 Industrial process cooling towers ..........................................2915 Industrial, commercial, and institutional boilers and process heaters .......................................................2976, 3091 Iron and … … liquid distribution.....................................................3034 Paint stripping .........................................................................2942 Perchloroethylene dry cleaning … … iron ore processing ..................................................2970 Thermoplastics ..............................................................3055, 3067 Total facility …
-
Bookshelf and Unified Agenda > Unified Agenda > October 2005 > Indexes to Unified Agenda Entries > [FDBKF2006012416311389282] F. Subject Index
… production................................................3070 Industrial inorganic chemicals manufacturing......................3212 Industrial process cooling towers ..........................................3044 Industrial, commercial, and institutional boilers and process heaters .............................................3108, 3156, 3216 Iron … … products industry ........................................3228 Paint stripping .........................................................................3206 Perchloroethylene dry cleaning … … iron ore processing ..................................................3223 Thermoplastics ..............................................................3174, 3188 Total facility …
-
Research, Commercialization, & Workforce Development in the Polymer/Electronics Recycling Industry
… block in the laboratory for highway and bridge guardrail system. o Using additional heaters on all the … Successful results in the form of products with better uniformity in blending and homogeneity were observed. o Using commercially available thermoplastic pipe (cut to a required height) as a … … thickness. o In addition to discarded rubber tire strips , compressed wooden shavings were …
-
Biplastics composites in chemical process equipment
… was also employed, by ap- plying pressure and roiling the melted overlapping edges of the thermoplastic material. Other methods tried were heat sealing with elastic heaters of wound nichrome strip 0.2 by 4 mm in cross section, or of nichrome foiI 17/~ and 28/~ thick, up to 25 mm wide, and up to 1500 mm in length.
-
Propylene Production
Consumption takes different forms with EPM elastomers consumed directly in various automotive body and chassis parts, radiator and heater hoses, door and window weather- stripping and white sidewall tires. EP elastomers are also consumed in the production of thermoplastic polyolefin elastomers, polymer modifiers and other industrial …
Indicates content that may require registration and/or purchase.