Products/Services for Timber Truss Connector Plates

  •  
    Connector Plates - (23 companies)
    Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...
  •  
    Roof and Floor Trusses - (143 companies)
    ...connector plate, top chord, and vertical post. As the two principal members of a roof truss, the top and bottom chords extend from end to end are connected by web members. As the middle post of the roof truss, the king post or joggle post is a vertical...
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
  •  
    Framing Anchors, Hangers, and Ties - (101 companies)
    Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
  • Rivets-Image
    Rivets - (654 companies)
    Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together. Rivets...
  •  
    Posts, Spacers, and Standoffs - (517 companies)
    Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other. Basic Information. Posts, spacers and standoffs are threaded components used in applications where boards...
  •  
    Beams, Joists, and Wall Studs - (190 companies)
    ...joists are used in roofing projects. Before the joists are fitted, wall plates are installed. In residential construction, these rafters, beams, and joists are mounted and then fitted with firings, lengths of timber that are cut from corner to corner...
  •  
    Screws - (1401 companies)
    ...purposes. Chrome coating is a bright, reflective finish that is decorative and very durable. It is applied via electropating. Zinc plated coatings act as a sacrificial anode, protecting the underlying metal. It is applied as a fine white dust. Other...
  •  
    Hooks - (298 companies)
    Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks...
  •  
    Electrical Connectors - (3299 companies)
    Connectors Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano), respectively. They have one or more rows of plated contacts and are either straight or right-angled. Some micro connectors and nano...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
High Performance Alloys, Inc.
Arnold Magnetic Technologies
Arnold Magnetic Technologies