-
Supplier: Win Source Electronics
Description: Voltage (Typ): 560V Current - Surge: 6.5kA Maximum AC Volts: 350VAC Maximum DC Volts: 460VDC Energy: 312J Categories: Circuit Protection Varistor Voltage (Minimum): 504V Varistor Voltage (Maximum): 616V Alternative Parts (Cross-Reference): TNR23G561K; VDRS20W350BSE; Introduction Date:
- Tj: -40 to 125 C
- IFSM: 6,500 amps
- CT: 679 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Voltage (Typ): 470V Current - Surge: 6.5kA Maximum AC Volts: 300VAC Maximum DC Volts: 385VDC Energy: 280J Categories: Circuit Protection Varistor Voltage (Minimum): 423V Varistor Voltage (Maximum): 517V Alternative Parts (Cross-Reference): TNR23G471K; VDRS20W300BSE; Introduction Date:
- Tj: -40 to 125 C
- IFSM: 6,500 amps
- CT: 761 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Voltage (Typ): 470V Current - Surge: 4.5kA Maximum AC Volts: 300VAC Maximum DC Volts: 385VDC Energy: 140J Categories: Circuit Protection Varistor Voltage (Minimum): 423V Varistor Voltage (Maximum): 517V Alternative Parts (Cross-Reference): TNR15G471K; ROV14-471K-S-2; Introduction Date:
- Tj: -40 to 125 C
- IFSM: 4,500 amps
- CT: 413.00000000000006 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
-
-
Supplier: Win Source Electronics
Description: Voltage (Typ): 22V Current - Surge: 100A Maximum AC Volts: 14VAC Maximum DC Volts: 18VDC Energy: 0.70J Categories: Circuit Protection Varistor Voltage (Minimum): 18.7V Varistor Voltage (Maximum): 25.3V Alternative Parts (Cross-Reference): TND05V-220KB00AAA0; TNR7G220K; VDRS05A014BHE;
- Tj: -40 to 85 C
- IFSM: 100 amps
- CT: 1,233 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
Find Suppliers by Category Top
More Information Top
-
Systematic study of the rf-induced evaporation of 87 Rb atoms in a spherical magnetic quadrupole trap
… field gradient is 270 G/cm at 400 A in the z direction (135 G /cm in the … To protect the IGBT switch from high-power electronic shocks, a varistor ( TNR 20E391K) is used.
-
PDF - Yaskawa CIMR-AB4A0018FAA
TND14V-911KB00AAA0 Varistor - Metal Oxide, 910V, 10% 14V911K, TNR , Logo, 0L R. G . Allen .
-
Bill of Materials - Yaskawa CIMR-AB4A0018FAA
Varistor - Metal Oxide, 910V, 10% 14V911K, TNR , Logo, 0L R. G . Allen .
-
Research project on nanospace laboratory and related topics
Iqnontummrehannsonctootrnn I wane fe sing" tnr muon in ptuood new I the quonenni mire, changes er the … … the research concerning analysis of electrical structures of interface nano-space, non-linear varistor characteristics in ZnO … excitation and calculation of g -value electron spin centers formed by dangling bonds will be studied [1 …
-
CERAMIC ABSTRACTS
Smith, R. C. See Colles, M. J.; Hacskaylo, M. Smith, R. E. See Tnr -ner,I>. Smith, R. T., Achenbach, G . D., Gerson, R., and James, W. J. 1)ielectric properties of solid … Thermistors and varistors , (3) 72f.
-
Biotechnology, Chemical and Materials Engineering
By Eq. (19), if ct = 0.5 tnR , q=50,then q’=25. 2 g (q) = , ZnO Varistor Ceramics 24 .
-
Mechatronics, Robotics and Automation
Zinc oxide varistor with great nonlinear is the main component of metal-oxide surge arrester. G … through the processor pulls down the measuring temperature start signal pin A of TNR infrared measuring temperature …
-
Zinc Oxide
… from 100 ps at 10 K to 10 ns at 300 K and Tnr decay- ing from … M. Schilling, R. Helbig, G . Pensl, J. Luminesc. In electronics, ZnO is used since many years to build varistors [15–19].
Indicates content that may require registration and/or purchase.