-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Description: TESCOM™ PS-3400 Series is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity.
- Valve Size: 0.25 inch
- Flow (Cv): 0.05
- Pressure Rating: 3,000 psi
- Media Temperature: -40 to 165 F
-
Description: TESCOM™ 44-3400 Series is a compact, lightweight high purity two-stage cylinder regulator for specialty, corrosive, and pyrophoric gases of 5-200 SCFM [141-5663 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Ideal for use in high
- Valve Size: 0.25 inch
- Flow (Cv): 0.05
- Pressure Rating: 3,500 psi
- Media Temperature: -40 to 165 F
-
-
Supplier: Mi-T-M Corporation
Description: access to belts · Convenient lifting handle · Two pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · 10-inch fly wheel for extra cooling and longer life · Manual drain valves for proper maintenance · Belt tightening
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Mi-T-M Corporation
Description: belts · Convenient lifting handles · Pneumatic tire with tube and steel hub Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · Industrial grade pressure switch · 10-inch flywheel for extra cooling and longer life · Belt
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: ESAB Welding and Cutting Products
Description: Two stage model with encapsulate pressure adjusting knob; replaces R-77 model Features Improved design RBO production reduces risk of oxygen regulator burnout Two stages for accurate delivery pressure over life of a cylinder
- Features: Air, Gas, Manual / Hand, Other, Regulator (general)
-
Description: 54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless if the unit is spring, air or dome loaded. This reduction of
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23 horsepower
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This affords forgiveness from minor accidental touch downs that may result from low air pressure, excessive loading, or operator error. Our linear stages come standard with dual
- Design: English, Metric
- Shape: Flat, Rectangular / Square
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This affords forgiveness from minor accidental touch downs that may result from low air pressure, excessive loading, or operator error. Our linear stages come standard with dual
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: ControlAir LLC
Description: regulator is a high precision, multi-stage pressure regulator offering low droop, fine adjustment and maximum stability under variable operating conditions. The Type 7100 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 8 Gallons Engine CFM 17 CFM @ 175 PSI This Unit Can Go Where The Big Jobs Are •Higher CFM and air capacity can run multiple tools at once •Handles & pneumatic tires allow easy shifting around the jobsite Cast Iron Cylinder & Splash Lubricated, Cast Iron
- Flow Capacity: 17.2 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Protect-Air-by Tri-matic AG
Description: The SaveAir® regulator is an independent membrane regulator that can be installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. SaveAir prevents “dynamic pressure
- Valve Size: 0.25 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: 32 to 140 F
- Port Size: 0.25 inch
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal overload
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: ControlAir LLC
Description: The ControlAir Type-100M Motorized Air Pressure Regulator is designed to provide precise pneumatic control by use of an electrical signal. This highly accurate device is well suited for pneumatic control of a system from a remote location. Utilizing two tandem synchronous AC
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 0 to 140 F
- Media: Air
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Two-Stage Manual Gas Manifold Gas Pressure Control Panels The two-stage manual gas manifold is designed for high-purity gases (up to 99.9999%) and applications requiring precise pressure control. It reduces gas pressure in two phases: the first stage lowers
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Description: TESCOM™ BE Series regulator functions alone, as a pilot source for electronic controllers like the TESCOM ER3000 or can be used to convert most TESCOM low pressure regulators into a two-stage pressure reducer.
- Valve Size: 0.125 to 0.25 inch
- Flow (Cv): 0.02
- Pressure Rating: 1,000 to 6,000 psi
- Media Temperature: -40 to 400 F
-
Supplier: Protect-Air-by Tri-matic AG
Description: The ToolReg regulator is an independent piston regulator that can be mounted on any pneumatic tool or installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. The
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 32 to 176 F
- Port Size: 0.25 to 0.375 inch
-
Supplier: Protect-Air-by Tri-matic AG
Description: The CartReg pre-set miniature regulator is installed in the compressed air supply line. It is designed to meet OSHA (Occupational Safety & Health Administration, USA) and other safety agency requirements for 2 bar/30 psig maximum pressure for pneumatic air guns. The CartReg can
- Valve Size: 0.25 inch
- Pressure Rating: 174.04524 psi
- Media Temperature: -4 to 140 F
- Port Size: 0.25 inch
-
Supplier: Radwell International
Description: REGULATOR, 3/4IN NPT, TWO STAGE, 5-10PSIG. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION
- Flow Capacity: 20.1 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION
- Flow Capacity: 15.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: King Engineering Corporation
Description: KING U205 Ultra-C Air Control Station is intended for light duty service environments to protect air operated equipment and instrumentation. Without question, most shipboard compressed air systems contain solid and liquid contaminants that affect performance and increase wear on
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Aluminum Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation—ONLY 60 dB!! MOTOR DESCRIPTION : 1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload Protection, 115 Volt, 60
- Flow Capacity: 2.35 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: Eaton
Description: distribution lines or regulator stations. Two-Stage Design The operation of a Eaton Coalescer/Separator can be divided into two stages. In the first stage, the coalescer stage, the smaller fluid droplets enter a special wire mesh de-misting pad in the
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Caterpillar Oil & Gas
Description: guard Lifting eyes 3512C DGB Optional Equipment Air Compressors Air Inlet System Air cleaner Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Throttle position sensors Cooling System Coolant level
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3516C HD Optional Equipment Air Compressors Air Inlet System Air cleaner and
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3512B (Well Stimulation) Optional Equipment Air Compressors Air Inlet System Air
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com 3512C Standard Equipment Air Inlet System Heavy-duty air cleaners (dual element/service indicator) Four center-mounted turbochargers Control System Cat® ADEM A3 ECU — LH With
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
Find Suppliers by Category Top
Featured Products Top
-
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
mechatronics technology to achieve smooth voltage regulation, while thyristor voltage regulators have the advantage of high-speed response through electronic contactless control. The two technological routes present a complementary coexistence trend in the global market. Due to differences in power grid (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
of ice, supply oxidizing air for power plants or start jets for aircraft turbines. Screw Compressors The all-round geniuses Unrivalled versatility. These two words describe in a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
nanometer position resolution and advanced dual-phase piezo inertia motors, BIX stages deliver smooth, backlash-free performance with excellent repeatability, and a minimum incremental motion of just 0.01 microns per step. Unlike conventional stick-slip motor stages, the BIX series utilizes two (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
, two PIglide RB slides can be stacked with the PIglide HB spherical air bearing mounted in top. A planar XY puck design can also be used. Follow Us: (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
industry. For instance, a facility will have to rent two high-pressure "plant air" machines rated at 1,500 cfm to meet their low-pressure air demands for a 3,000 cfm project at 20 psi. The high rental equipment cost is only one of the many challenges that businesses will face when renting (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
the requirements and recommended four model 610 Cold Air Guns to achieve rapid cooling. When the client requested an upgraded version to handle larger equipment, Vortec adapted the design by adding a two-stage cooling process. This involved using Vortec’s Curtain Transvector Air Knives for (read more)
Browse Air Blow Guns Datasheets for Vortec
More Information Top
-
Appraisal of Lightweight Moorings for Deep Water
Creep loading was performed using four purpose-builtmachines in which the force of 30% k 0.5% UBL was obtained by means of a constant area pneumatic actuator and two stage air pressure regulator .
-
1 2 NPT F Filter Regulator Compressor Filters Regulators from Cole-Parmer
• Available as one-stage filter regulator or two - stage air regulator /lubricator.
-
1 4 NPT F Filter Regulator Lubricator from Cole-Parmer
• Available as one-stage filter regulator or two - stage air regulator /lubricator.
-
1 4 NPT F Filter Regulator Compressor Filters Regulators from Cole-Parmer
• Available as one-stage filter regulator or two - stage air regulator /lubricator.
-
THE RADIOCHEMISTRY OF RADIUM
Tank of compressed, aged air with two stage regulator , .
-
Quantitative morphometric analysis of pulmonary deposition of aerosol particles inhaled via intratracheal nebulization, intratracheal instillation or nose‐only...
The air tube was connected to a compressed air source via a train: a two - stage air pressure regulator (Union Carbide SD6309) and a solenoid valve (Technetics/Brunswick 336-NC-12 C 12VDC).
-
http://dspace.mit.edu/bitstream/handle/1721.1/82246/51687783-MIT.pdf?sequence=2
Just as in the thrust measurements, compressed air and a two stage regulator are used in place of the normal CO2 tank and flight regulator.
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > NIOSH Manual of Analytical Metho...
Atomic absorption spectrophotometer with an air-acetylene burner head and copper hollow cathode lamp and two - stage regulators for air and acetylene.
-
Test plan for demonstration of Rapid Transuranic Monitoring Laboratory
Cylinder compressed air and two - stage regulator .
Indicates content that may require registration and/or purchase.