-
Supplier: TMP Pro Distribution
Description: Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 45 - 150 Hz Frequency Response (-10 dB) :38 - 250 Hz Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 131 dB LF Transducer: EVX180B Low Frequency Power Handling: 600 Watts LF Nominal Impedance: 8
- Sound Pressure Level: 131 dB
- Nominal Input Power: 600 watts
- Sensitivity: 98 dB
- Frequency Response: 38 to 250 Hz
-
Supplier: TMP Pro Distribution
Description: conductor #18 gauge cable Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP54W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap
- Speaker Size: 12 inch
- Features: Weatherproof / Outdoor Rated
-
Supplier: Boston Acoustics, Inc.
Description: 1¾-inches of peak-to-peak excursion 2" 4-layer voice coil Radialvent® cooling, for increased power handling SureSet™ impedance selection and overdrive protection Multiple enclosures types and tuning options available Integral sealing gaskets simplify both standard and inverted
- Nominal Input Power: 200 watts
- Impedance: 4 ohms
- Speaker Size: 10 inch
- Application: Automotive
-
-
Supplier: TMP Pro Distribution
Description: / 130 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 360° H x 360° V Drivers: LF (1) 18" Input Connection: (1) 1/4" jack, (2) Locking Connectors Mounting / Rigging Provisions: (1) 1-3/8" stand socket Weight: 89 lb. / 40.4 kg
- Sound Pressure Level: 130 dB
- Nominal Input Power: 300 watts
- Sensitivity: 98 dB
- Frequency Response: 40 to 250 Hz
-
Supplier: TMP Pro Distribution
Description: Type: Compact subwoofer Frequency Response: 60 Hz to 160 Hz (±1 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (1) NL4-compatible locking
- Sound Pressure Level: 128 dB
- Nominal Input Power: 300 watts
- Sensitivity: 96 dB
- Frequency Response: 55 to 400 Hz
-
Supplier: Visual Sound, Inc.
Description: Dynacord The LM10-1 is a sub woofer with an integrated passive PowerMax 12 subwoofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design house a Dynacord 10" woofer 357793, which guarantees highest power handling, high efficiency,
-
Supplier: Wharfedale Pro
Description: provide a choice of sound systems to suit almost any application. EVP-X18B 18" compact subwoofer 38 -250Hz frequency response (+/-3dB) 4 ohms system impedance High pass output for mid/high frequency satellite speakers 2 x 1/4" jacks and 2 Speakon™ type connector Rectangular
- Sound Pressure Level: 134 dB
- Nominal Input Power: 1,200 watts
- Impedance: 4 ohms
- Sensitivity: 100 dB
-
Supplier: Visual Sound, Inc.
Description: known type of protective circuitry including a dynamic audio limiter, TBC, Back EMF, DC, HF and short circuit as well as thermal protections and a halogen speaker protector and thermoswitch. The enclosure of the SUB 800 A is sealed with extremely durable black structural lacquer. Four
-
Supplier: Visual Sound, Inc.
Description: compression driver. *Two-way crossover network. *65Hz to 18KHz Frequency Response. *Dual input connectors. *One high current 1/4 in. *One NL4 (Speakon type). *300 Watts Power Handling. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver &
-
Supplier: Visual Sound, Inc.
Description: compression driver. *Two-way crossover network. *65Hz to 18KHz Frequency Response. *Dual input connectors. *One high current 1/4 in. *One NL4 (Speakon type). *300 Watts Power Handling. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver &
Find Suppliers by Category Top
More Information Top
-
Simple calibration of geophones using an audio source
The complete system (Figure 1 ) is composed of one signal generator (computer, mp3, mobile phone, etc.), a suitable amplifier, a low frequency subwoofer loudspeaker with an appropriate enclosure , a frame to support the geophone near the loudspeaker and a seismograph to record .... There are three main types of useful signals.
-
Audio - Self Help Forums
speaker type :2-way coaxial -- In-ceiling means a ceiling mount speaker (it has no enclosure ) with two separate "speakers" or "drivers". .... so you can split it across two (coaxial) or three (triaxial or coax+ subwoofer ) or four (triaxial .... tweeter: Pivoting 1 " silk dome -- This is the second speaker.
-
Audio - Self Help Forums
speaker type :2-way coaxial -- In-ceiling means a ceiling mount speaker (it has no enclosure ) with two separate "speakers" or "drivers". .... so you can split it across two (coaxial) or three (triaxial or coax+ subwoofer ) or four (triaxial .... tweeter: Pivoting 1 " silk dome -- This is the second speaker.
-
LOTS OF STUFF: 36.7GB Raptor,10.2 CD's,CD Burner,SCSI Zips,SCSI 2930,DV Cables,RAM - MacRumors Forums
1 ). .... JL Audio 10" Subwoofer 10W3v2 and carpeted box. .... Sealed Enclosure Type .
-
CR4 - Thread: Wattage and Loudness: Subwoofer
# 1 . .... Re: Wattage and Loudness: Subwoofer . .... Maybe the speaker's efficiency, enclosure , resonant frequency, complex impedance, the location, the room acoustics, the type of magnet, the coil..
-
Handbook of Signal Processing in Acoustics
The types of enclosures found in PA systems are discussed in the following:. .... TABLE 1 Speakers, their frequency range, and the possible types of transducers. .... Subwoofer .
-
Sound-Engineering in the automotive region
…transfer function, noise amplitudenmoduliertes, 66 narrow-band, 70 weißes, 43, 59, 64, 359 Ray Tracing, 407 Rayleigh method, 506 reality, virtual, 558, 567 reflection of a flat shaft, 1 reflection law, 11 reflection … 148 friction, 463 friction type 276 Ungleichförmigkeit, 190 friction … of plates 251, 23 sonic propagation speed, sonic propagation path, silencers, 17 sucking installation , 492 more active … own vibrations of the ripening, 273 structural optimization carcase, 100 structural vibration 517 subwoofers wellenbasierte to 549…
-
Lighting&Sound America Volume 10 Issue 3 March 2013
…may elect to deploy GT-601 enclosures (with their 6" LF transducer and 1" HF compression driver) in one area of a theatre, for example, while placing GT-1201 enclo- sures (with their 12" LF transducer and 1 " HF compression driver .... The nominal imped- ance of the subwoofer is eight ohms, and its maximum sound pressure level is .... The ZX1-Sub’s two recessed NL4- type connectors are wired in parallel, per- mitting the input signal…
-
Comparison of Automotive Subwoofer Topologies
INTRODUCTION This study focuses on subwoofers that develop usable output from only one side of a woofer. .... For example infinite baffle, closed box, and single-tuned bandpass topologies are of this type . .... well-known designs are contrasted to comparable variants of a new topology called the Acoustic Lever™ [ 1 ]. .... A model for the woofer irrespective of enclosure type is developed.
-
Everything only still "digitally"?
Music tints here of stereoscopic-HiFi loudspeakers, internal apparatus loudspeakers, Surround loudspeakers, subwoofers and different active boxes. .... The only every predominantly day used audio source of this user type is the radio. .... Correspondingly become in the everyday life by analog radio devices, car radio, HiFi installation and. .... 1 3 .
Indicates content that may require registration and/or purchase.