-
Supplier: Broadcom Inc.
Description: ±10% Tolerance On-board Decoupling Capacitor for Enhanced Noise Immunity Applications The AEDL-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation
- Resolution (counts per revolution): 5,000 (counts/revolution)
- Diameter or Width: 1.18 inch
- Operating Temperature: -40 to 239 F
- Encoder Type: Incremental
-
Supplier: Broadcom Inc.
Description: including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones
- Resolution (counts per revolution): 5,000 (counts/revolution)
- Count Rate: 1,000 kHz
- Diameter or Width: 1.040158042 inch
- Operating Temperature: -40 to 239 F
-
Supplier: Broadcom Inc.
Description: mm (L) x 20.8 mm (W) x 10.16 mm (H) Applications The AEDL-981x is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned
- Resolution (counts per revolution): 1,000 to 5,000 (counts/revolution)
- Operating Temperature: -40 to 239 F
- Encoder Type: Incremental
- Encoder Technology: Optical
-
-
Supplier: Broadcom Inc.
Description: TTL-compatible Outputs (Single-ended or Differential) Single 5V Supply with ±10% Tolerance Applications The AEDC-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory
- Resolution (counts per revolution): 5,000 (counts/revolution)
- Diameter or Width: 1.222441605 inch
- Operating Temperature: -40 to 185 F
- Output Signal: Analog Voltage, Digital: Square Wave
Find Suppliers by Category Top
More Information Top
-
Development of actuator controller in smart UAV
Smart UAV uses an electronic linear actuator of MOOG like Fig. 2.
-
Automated launch, recovery, and refueling for small unmanned aerial vehicles
After the UAV lands, a linear actuator raises the coupling system until the coupler, integrated on the UAV, and the center mechanism mate.
-
The development of a UGV-mounted automated refueling system for VTOL UAVs
After the UAV lands, a linear actuator elevates the refueling/capture mechanism to mate with a coupler installed on the UAV.
-
Handbook of Unmanned Aerial Vehicles
Linear actuators are used extensively in UAVs for everything from manipulation of flight control surfaces to weapon release systems.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59892/676690605-MIT.pdf?sequence=2
This project examined the feasibility of using an almost silent linear actuator to power a flapping wing UAV .
-
DSpace@MIT: Linear actuator powered flapping wing
This project examined the feasibility of using an almost silent linear actuator to power a flapping wing UAV .
-
DSpace@MIT: Linear actuator powered flapping wing
This project examined the feasibility of using an almost silent linear actuator to power a flapping wing UAV .
-
Actuator controller based on fuzzy sliding mode control of tilt rotor unmanned aerial vehicle
Actuators of the Smart UAV are eletric linear types with dual motors and RVDT sensors.
-
Research on fault analysis and fault-tolerant control of EV/HEV powertrain
[39] Bin Yu ; Youmin Zhang ; Jianguo Yan ; Yaohong Qu ; Zhuang Liu, “Fault tolerant control using linear quadratic technique against actuator faults in a UAV ,” 2013 32nd Chinese Control Conference (CCC), 26-28 July 2013, pp: 6294 - 6299 [40] Bing Sun ; Daqi …
-
Thrust estimation of quadrotor UAV using adaptive observer
In this work, we apply an adaptive observer for estimating the thrust generated by the individual rotors of a quadrotor UAV with uncertain actuator parameters, using a linear dynamic model of the system.
Indicates content that may require registration and/or purchase.