Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Progressive Surface
Description: This cell, our largest ultra high pressure water jet stripping system, is capable of cleaning aircraft engine components up to 144" (3.6m) diameter and 49" (1.2m) tall. It offers 5-axes of CNC controlled coordinated waterjet cleaning motion. The water jet stripping system can be
-
Supplier: Progressive Surface
Description: This ultra-high pressure water jet cleaning system is designed to remove coatings from aircraft engine components (e.g. combustors and cases) up to 40" diameter and 36" tall. It offers 5-axes of CNC-controlled coordinated waterjet cleaning motion. The water jet stripping system
-
Supplier: Jet Edge
Description: The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster
- Blast / Jet Pressure: 55,000 psi
- Mounting: Cart / Hand Truck, Portable Machine
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Features: Multiple Nozzles, Other, Rotary Nozzle
-
-
Supplier: Jet Edge
Description: Designed with the contractor in mind, Jet Edge's High Flow Abrasivejet supports an abrasive flow of up to 3.5 lbs/minute (1.59 kg/min) and is capable of delivering up to 8.6 gpm (31.15 L/min) of ultra-high pressure water. It is ideal for cutting thicker materials such as
- Jet Pressure: 55,000 psi
- Features: Abrasive Jet, Cutting Head
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Crawler / Track
-
Supplier: Jet Edge
Description: contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the hydraulic pressure that controls the
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Jet Edge
Description: The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation, water blasting and cleaning applications. The waterjet pump utilizes a
- Blast / Jet Pressure: 36,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: ASTM International
Description: pressure or ultra-high pressure water jetting (HPWJ, UHPWJ) surface preparation. 1.3 The manufacturer of the coatings shall be consulted to ensure compatibility of additives with the coatings. 1.4 This international standard includes chemical inhibitors and alkaline
-
Supplier: Progressive Surface
Description: Precision-built systems are designed for controlled shot peening of medical implant devices. Flexible designs allow for processing a wide range of medical parts. The direct pressure shot peening system is ultra reliable and consistent. Automatic work doors, light curtains, and
- Features: Shot Peening
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC composite filter is designed to extract hazardous elements from the air (i.e. nuclear, biological and chemical agents). The filter is a self-contained sealed canister comprising of two concentric elements; an ultra high efficiency particulate element; and a charcoal anit-
Find Suppliers by Category Top
Featured Products Top
-
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Core Features & Professional Value (Boost Efficient Operations)? Ultra-High Pressure Bearing: Reinforced with four alternating layers of high-tensile spiral steel wire, working pressure up to 28MPa, minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cover is high-quality synthetic rubber, wear-resistant and anti-aging, extending service life; double-layer steel wire braiding reinforcement enhances structural strength and pressure resistance stability, with strictly certified quality. Core Advantages: Wide (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Ultra High Performance Container Dumper (UHPDP) 5 Year/1,000,000 Cycle Warranty This unique patent pending design offers a programmable load shuffling feature that (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
what is waterjet cleaning
Water jet stripping or cleaning, or water blast cleaning, is a widely used process for the removal of material, coating, or contamination from the surface of a work piece. Progressive Surface has experience with all types of water jet processes and specializes in ultra high pressure water jet
-
SP & C - The Surface Preparation and Coatings People Company - Long Beach, Washington
SP&C used Jet Edge Gyrajets to clean the fish holds on three Alaskan crab boats prior to resurfacing. The Gyrojet blasts away old coatings and corrosion with ultra-high pressure (UHP) water that is pressurized to 60,000 psi (4,100 bar). When a Seattle-based boat company needed to resurface the fish
-
Waterjets Help Stop Gulf Oil Leak
Water jet technology companies Jet Edge, Inc. and Chukar Waterjet, Inc. recently played a key role in helping BP stop the oil leak in the Gulf of Mexico. The companies provided ultra-high pressure waterjet equipment and application expertise to blast away hydrate ice crystals that had formed inside
More Information Top
-
CR4 - Thread: Under Water Hydraulic Portable Hand Held Motor
"Barnacle-Busters" are a frequently-used implement ... though ultra high pressure water blasters are preferred for getting down to a surface for inspection purposes: .
-
Commercial experience with facility deactivation to safe storage
Scabblers, ultra - high - pressure water and vacuum grit- blasters , are being evaluated for possible use to remove contamination from concrete.
-
New Products
The Partek 100 Series Liqua- Blaster is specifically developed for versatility. Among other uses, this ultra - high - pressure water jetting unit can blast carbonates and hard polymers from refinery heat exchanger tubes.
-
Radiological release criteria at the Fernald Environmental Management Project theory and practice
Start-up of the MRF's high pressure (2.500 psi) and ultra - high pressure (35.000 psi 1 water spraying systems is anticipated by April. Also this spring, a vacuum g r i t blaster w i l l be purchased and …
-
Oak Ridge K-25 Site Technology Logic Diagram. Volume 1, Technology evaluation
Shot blasters and grit blasters are also available and have been used extensivelyfor decontaninating concrete surfaces. Ultra High - Pressure ,Water (UHPW)blasting is also available and accepted for concrete decontamination.
-
Contaminated concrete: Occurrence and emerging technologies for DOE decontamination
TechnologiesUnder Consideration or in Use: Technologies discussed and considered in the logic diagram were ( O N 1993b): Mechanical surface methods ultra - high -pressurewater shot blasting scabblers/scarifiers grit blasting centrifbge … … chemical leaching catalytic extraction process vacuum (low pressure ) transmutation Chemical surface Cleaning … Other mechanical devices used are the shot- blaster for floors and a forklift-mounted shot-blaster for …
-
Car Power Pressure Washer Pumps from PressureJet Systems Pvt. Ltd., India
• Hydrojetting Water Blaster ... • Pressure Jet offers high pressure water jet tube-pipe-tank cleaning system and ultra high ...
-
Whole-House Design and Commissioning in the Project Home Again Hot-Humid New Construction Community
… can be achieved through the installation of a whole house dehumidifier (such as an Ultra -Aire 65H). The leak-free nature of the building envelope, the high -performance window system, and the increased levels … … system should be tested for tightness in the completed house with a duct blaster test, as part … … goal is a CFM 25 (cubic feet per minute at 25 Pascals test pressure ) equal to 5% …
-
Oak Ridge K-25 Site Technology Logic Diagram
In comparison to ultra high pressure water blasting, the centrifuge C02 .system can produce comparable or more aggressive etching, comparable or increased eIilciencies, and comparable capital equipment costs. • An advanced prototype CO2 blaster needs to be made available for field demonstration; 2PY $400K.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49333/86111240-MIT.pdf?sequence=2
In prototyping the Mist Blaster , the team first developed a looks-like model using an ultrasonic vibrator. Several different high quality ultra -fine misting nozzles were attached to a Super Soaker@ (CPS 2500). It was assumed the pressure of the Super Soaker® was approximately 20-30 psi.
Indicates content that may require registration and/or purchase.