-
Supplier: Aker Technology USA Corporation
Description: Pembroke Pines, Fla. 2025 – Aker Technology, a global manufacturer of innovative, competitively priced frequency control products, has extended its clock oscillator product line to a include new ultra miniature output clock oscillator, the S16 Series. This clock
- Oscillation Frequency: 2 to 60 MHz
- Total Frequency Stability: 25 to 100 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Krohn-Hite Corporation
Description: The 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1Hz to 110kHz, with precise 3 digit frequency
- Minimum Frequency Range: 0.000001 MHz
- Maximum Frequency Range: 0.11 MHz
- Operating Temperature: 32 to 122 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Supplier: NDK
Description: A crystal oscillator with highly stable frequency / temperature characteristics best suited for GPS. Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.5 Vx/- 5 %.) Ultra-compact and light with a height, cubic volume, and weight of Max. 1.0 mm, 0.007 cm3, and
- Oscillation Frequency: 16.367 to 27.456 MHz
- Total Frequency Stability: 0.5 ppm
- Operating Temperature: -30 to 85 C
- Features / Standards: Lead Free, Military Standard, RoHS Compliant
-
-
Supplier: NDK
Description: NIHON DEMPA KOGYO CO., LTD. has developed an ultra-compact Temperature Compensated Crystal Oscillator NT2016SB. Recently, there has been a growing need for GPS-equipped mobile phones and mobile terminals. Amid the need for miniaturization, an extremely high precision has been required
- Oscillation Frequency: 16.367667 to 38.4 MHz
- Operating Temperature: -30 to 85 C
- Features / Standards: Lead Free, RoHS Compliant
- Features: Other
-
Supplier: Aker Technology USA Corporation
Description: New LPHCSL Series Low Power Crystal Oscillators from Aker Technology are Designed for High-Performance Communication Devices Ideal for use in data centers, telecommunications equipment and consumer electronics where low power consumption and high stability is needed Technology Highlights
- Oscillation Frequency: 100 MHz
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: kTB Solutions
Description: The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L operates from 1–16 GHz, while the PDRO57L extends coverage to 1–44 GHz, making them ideal for systems requiring wideband
- Oscillation Frequency: 1,000 to 44,000 MHz
- Phase Noise (@ 10kHz): -148 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: Knowles
Description: Fundamental Fixed Frequency Oscillators-Ultra-low Phase Noise (former solution: expensive DRO's and multiplied-up crystal or SAW based device with decreased performance) Communications: Narrow-Band Tunable VCO or Phase Locked Oscillators (typically ± 3% tuning)(former solution:
- Oscillation Frequency: 67,000 MHz
- Frequency Tolerance: 0.1 %
- Features / Standards: Built-in Capacitor, Military Standard
- Resonator Type: Ceramic
-
Supplier: SiTime Corporation
Description: 24-Hour Holdover: Ensuring Reliable Access to Critical Network Infrastructure Holdover capability is essential for maintaining service continuity during GNSS signal loss or reference clock failure. A highly stable local oscillator keeps the system synchronized with the network until
-
Supplier: Qorvo
Description: ultra-fine step sizes and low spurious products. The VCO features temperature compensation circuits that deliver stable performance across the operating temperature range of -40 to 85 degrees C. The PLL/VCO engine combined with an external loop filter allows the user to generate local
- Frequency Range: 85 to 2,700 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Supplier: Qorvo
Description: ultra-fine step sizes and low spurious products. The VCO features temperature compensation circuits that deliver stable performance across the operating temperature range of -40 to 85 degrees C. The PLL/VCO engine combined with an external loop filter allows the user to generate local
- Frequency Range: 30 to 6,000 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1 Hz to 110 kHz, with precise 3 digit frequency tuning,
- Minimum Frequency Range: 0.11 MHz
- Maximum Frequency Range: 0.11 MHz
- Generator Type: Function, Signal
- Device Type: Generator
Find Suppliers by Category Top
Featured Products Top
-
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
corruption or system crashes. To maintain accuracy, engineers rely on high-performance solutions like ultra-stable oscillators, phase-locked loops (PLLs) and advanced timing analysis tools. Among the most critical timing components are temperature-compensated oscillators (TCXOs) and oven (read more)
Browse Oscillators Datasheets for SiTime Corporation -
SiTime has unveiled the Epoch Platform™, a revolutionary advancement in oscillator technology, designed to solve the most complex timing issues in electronics. SiTime’s Epoch Platform is a MEMS-based, oven-controlled oscillator (OCXO) that delivers an ultra-stable holdover clock with (read more)
Browse Oscillators Datasheets for SiTime Corporation -
system operations. To help combat threats, new PNT architectures will need ultra-stable clocks. The new SiTime Endura Epoch™ MEMS oven-controlled oscillator (OCXO) offers you a novel ruggedized precision timing solution for PNT systems that need to (read more)
Browse Oscillators Datasheets for SiTime Corporation -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
Ultra-low-power consumption: Compared to traditional TCXOs, the 1.2V version consumes much less power Precise frequency stability: Maintains excellent frequency stability when (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Modern electronic systems rely on accurate timing sources to ensure reliable communication, synchronization, and signal processing performance. Precision oscillators provide stable frequency generation with excellent accuracy, low phase noise, and long-term frequency stability, enabling (read more)
Browse Oscillators Datasheets for Win Source Electronics -
Industrial Grade: Meets the rigorous demands of industrial memory products By selecting Interquip's crystal oscillators, engineers can be assured of top-tier performance, with ultra-small sizes, high stability, and precision, ensuring optimized memory product functionality across various sectors. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Bluetooth (1~5 m). Frequency control plays a big part in this precision data and timing alignment. For instance, a stable oscillator provides a reliable and accurate clock signal, which ensures that the UWB pulses maintain their desired shape and spectrum. This (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation
More Information Top
-
On the 1/f Frequency Noise in Ultra-Stable Quartz Oscillators
[CCG+ 98] Vincent Candelier, Jacques Chauvin, Claude Gell´e, G´erard Maro- tel, Michel Brunet, and Roger Petit, Ultra stable oscillators , Proc.
-
Measurements of ultra-stable langatate crystal oscillators
His research interests include topics such as precise temperature control, noise reduction and design of various types of crystal oscillators (miniature oscillators, dual mode oscillators, ultra stable oscillators ).
-
On the 1/f frequency noise in ultra-stable quartz oscillators
[12] V. Candelier, J. Chauvin, C. Gell´e, G. Marotel, M. Brunet, and R. Petit, “ Ultra stable oscillators ,” in Proc.
-
Temperature processing of an ultra stable quartz oscillator
Using the Allan deviation as the measure, the required short-term stability of ultra stable oscillators (USO) is usually better than 5×10−13 .
-
On the 1/f Frequency Noise in Ultra-Stable Quartz Oscillators
[12] V. Candelier, J. Chauvin, C. Gell´e, G. Marotel, M. Brunet, and R. Petit, “ Ultra stable oscillators ,” in Proc.
-
FREQUENCY STANDARDS AND METROLOGY PROCEEDINGS OF THE 7TH SYMPOSIUM
quartz Ultra Stable Oscillator (USO) with respect to the Cs atoms, which in turn .
-
Ultra-Stable Oscillators Dedicated to Low-Earth-Orbit Applications : Behavior vs Radiation
Ultra stable oscillators (USO) are widely used in space systems .
-
A numerical technique for two‐way radio occultations by oblate axisymmetric atmospheres with zonal winds
Abstract The Ultra Stable Oscillator aboard the Cassini spacecraft failed in late 2011, which means that all radio occultations after that date have to be done in two‐way mode, using a ground‐based signal transmitted to the spacecraft as the frequency reference.
-
Distributed Space Missions for Earth System Monitoring
Radars use Ultra Stable Oscillators (USO) as this reference.
-
Bistatic Radars: Emerging Technology
ultra stable oscillator .
Indicates content that may require registration and/or purchase.