-
Supplier: LAKOS Separators and Filtration Systems
Description: - Provides sharp color images with two lenses - Specially designed long-life L.E.D. lighting - Easily retrofit to sin gle conductor video inspection systems - Standardized cablehead allows interchangeable use of Laval cameras - Slim design, lightweight and easy to handle - Suitable for
- Tube or Sheath Diameter: 44 mm
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
-
Supplier: Fiberscope.net by MEDIT
Description: Our Downhole / Borehole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to expand the range of their inspections with a minimal investment. New borehole
- Tube or Sheath Diameter: 63.00000000000001 mm
- Working Length: 200 to 500 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Side (90°)
-
Supplier: Fiberscope.net by MEDIT
Description: underground. The camera head itself contains 12 adjustable white LED lights, to illuminate the inspection area, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. Product Highlights: Heavy Duty Sewer Inspection Camera 1.23" Diameter
- Tube or Sheath Diameter: 31.24198312932911 mm
- Working Length: 38.09997942601111 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
-
Supplier: Fiberscope.net by MEDIT
Description: output to a separate monitor, up to 16 pages of text for captured files, and an 8x digital zoom. Optional skids are available to allow the camera head to roll down larger pipes, as is a locator to detect the camera head underground or behind walls. The Drain Scope push
- Tube or Sheath Diameter: 34.54398134625008 mm
- Working Length: 60.959967081617776 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
Find Suppliers by Category Top
More Information Top
-
Surveying the scene: the monitoring practices of staff in control rooms
The very environment of the Underground can mean images are poorly lit, camera lenses and screens dirty and monitors kept on the same view for hours on end can be ‘burnt out’.
-
General Guide for Use of Borehole Cameras—A Guide
Above water, atmospheric conditions frequently produce moisture conditions under- ground that create fog for the camera to see, or cause accumulation of moisture on the lens , which will in itself fog the image.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-2833/NICKELSON-REQUEJO-DISSERTATION.pdf?sequence=1
As the camera ascends to the world of mortals, the lens floods with light (replicating the moment Moanna loses her memory of her underground kingdom) then emerges within the ruins of Belchite, one of the most famous devastated villages of the Civil …
-
Tracking points within noisy images
In underground mining applications, the available image quality tends to be degraded due to the combination of poor lighting conditions, dirt on the camera lens and dirt on the label.
-
Theoretical Division progress report. [October 1976-January 1979]
This lens is used to ob- tain a picture of an above-ground explosion with a high-speed camera by observation through a steel periscope located in an underground bunker.
-
A Photogrammetric Approach to Brittle Fracture Characterization In Mine Pillars
INTRODUCTION Digital photogrammetry in underground excavations provides a wealth of benefits, the most significant being: (i) The collection of a vast amount of geotechnical data over a wide aspect ratio, defined by camera lens , during a relatively short timescale; (ii) The creation …
-
Remote Photonic Data Recording
… capability of transmitting all data to the PRS before occurrence of ground shock 5) Have backup data storage in underground non -volatile memory for … … tube to eliminate inefficient lenses and need for focusing … … Increase resolution of video camera 9) Simplify system triggering …
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
… forward reading column > foresight column forward run [surveying] ● Hinweg m forward-shooting camera ● vorwa¨rtsblickende Kammer … … combustible material [A general term for any hydrocarbon that may be used for fuel: chiefly petroleum, natural gas, and coal] ● fossiler Brennstoff m fossil ice, ground ice, underground ice [All ice, of … … the ground, especially a lens , sheet, wedge, seam, or …
-
noun.artifact (finlayson-gwc2014.zip)
a bomber that releases its bombs during a steep dive toward the target) } { diverging_lens, concave_lens, lens,@ (a lens such that a parallel beam of light passing through … … stick that is said to dip down to indicate underground water or oil) } { diving_suit … … objects) } { dolly2, conveyance,@ (conveyance consisting of a wheeled support on which a camera can be mounted …
-
wn_g.pl (finlayson-gwc2014.zip)
). g(103215191,'a bomber that releases its bombs during a steep dive toward the target'). g(103215337,'a lens such that a parallel beam of light passing through … … stick that is said to dip down to indicate underground water or oil'). g … … heavy objects'). g(103219732,'conveyance consisting of a wheeled support on which a camera can be mounted' …
Indicates content that may require registration and/or purchase.