Products/Services for Upflow Solids Contact Clarifiers

  • Clarifiers-Image
    Clarifiers - (195 companies)
    Blanket Clarifiers Sludge-blanket clarifiers are up-flow products, meaning that water flows upward from the bottom of the clarifier through a blanket of suspended solids that acts as a filter. These clarifiers contain an inverted cone...
  • Filtration Equipment-Image
    Filtration Equipment - (1217 companies)
    ...solids concentration, solids separation). Types of Filtration Equipment. Below are descriptions of different types of filtration equipment including: sedimentation, gravity, vacuum, pressure, thickeners, clarifiers and centrifugal separators...
  • Solid State Relays-Image
    Solid State Relays - (702 companies)
    ...of solid components such as transistors, resistors, and capacitors. Solid state relays consist of two circuits: a low voltage control circuit and a higher voltage load (switching) circuit. Because they have no mechanical contacts to wear out, solid...
  • Angular Contact Bearings-Image
    Angular Contact Bearings - (335 companies)
    ...a group of identical bearings with stationary outer rings can theoretically endure for a rating life of 1 million revolutions of the inner ring. They can be relubricatable, prelubricated, and solid lubrication. Bearing design for angular contact bearings...
  • Motor Contactors-Image
    Motor Contactors - (310 companies)
    Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors. Motor contactors are relays...
  •  
    Motor Starters and Contactors - (713 companies)
    Description. Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors. Motor Ratings. Motor starter ratings include continuous current, thermal current...
  •  
    Contact Wheels - (23 companies)
    Contact wheels drive and provide backup support for abrasive belts. They are available in a variety of face profiles, materials and diameters. Contact wheels drive and provide backup support for abrasive belts. Contact wheels are available...
  •  
    Aerospace Contactors - (12 companies)
    Aerospace contactors are high-performance, high-capacity, circuit controls designed for aerospace applications. Aerospace contactors are high-performance, high-capacity circuit controls designed for aerospace applications. They are used to switch...
  •  
    Electrical Contactors - (217 companies)
    Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit. Description. Electrical contactors are used to switch high power...
  •  
    Electrical Contacts - (269 companies)
    Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows. How to Select Electrical Contacts. Electrical contacts are soft...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire