-
Supplier: MacDermid Alpha Electronics Solutions
Description: Flexible silver inks for printing circuit tracks and pads of flexible circuits. Product Overview Autostat D5010-B is a screen-printable, UV-curable blue dielectric ink. This ink can be used as a crossover dielectric layer to fabricate multi-layer conducting
- Features: Conductive, Other
- Industry: Electronics
- Coating Material: Metal / Metal Filled, Silver
- Substrate: Plastic
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG PD 004A E&C, Electrically conductive, Silver Ink, Conductive Ink LOCTITE® EDAG PD 004A E&C electrically conductive silver ink is formulated for use on solvent sensitive substrates. It is designed to be applied by flexographic/rotogravure and
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Henkel Corporation - Industrial
Description: inks. Screen printable High breakdown voltage Solvent resistant UV curable Excellent flexibility Excellent printability Excellent moisture resistance Excellent adhesion to polyester film
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Treated on Both Sides Both surfaces are treated to ensure excellent adhesion to UV curable dielectric inks and many conductive inks, making it suitable for multilayer flexible printed circuits. Heat Stabilized for Low Shrinkage Engineered to maintain tight
- Applications: Electronics / Microelectronics
Find Suppliers by Category Top
Featured Products Top
-
. In addition to UV-curable coatings and inks, adhesives are used on a wide variety of medical products including syringes, catheters, hearing aids, dialysis machines, filters, and more (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
has made available EP21TCHT-1. Curable at room temperatures, EP21TCHT-1 has high thermal conductivity and superior electrical insulation properties. It has a service operating temperature range of 4K to 400°F. It also has a remarkably low thermal expansion coefficient. EP21TCHT-1 is NASA (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Study of Ink‐Jet Printable Vinyl Ether‐Graphene UV‐Curable Formulations
Abstract This work reports the formulation of vinyl ether containing functionalized graphene sheets in order to produce UV ‐ curable conductive inks .
-
Inkjet printed acrylic formulations based on UV-reduced graphene oxide nanocomposites
…good chemical stability, electrical and thermal conductivity, and high charge carrier mobility (20 m2 V-1 s-1 ) [25, 26], graphene is actually the most suitable candidate to be dispersed in photo-curable formulations to obtain a UV - cured conduc- tive ink .
-
Radiation Curable Conductive Ink
2.5 x 104 The UV - curable conductive inks were applied to the .
-
Contents: Macromol. Mater. Eng. 3/2015
This work reports the formulation of vinyl ether containing functionalized graphene sheets in order to produce UV - curable conductive inks .
-
Lightweight, High-Bandwidth Conformal Antenna System for Ballistic Helmets
UV - curable conductive inks are also available, with minimal heat input into the composite part.
-
Conductive UV‐Cured Acrylic Inks for Resistor Fabrication: Models for their Electrical Properties
The aim of the work is the exploration of the percolation thresh- old in order to obtain acrylic conductive UV - curable inks .
-
6.1: Roll‐to‐Roll Manufacturing Considerations for Flexible, Cholesteric Liquid Crystal (ChLC) Display Media
A UV - curable conductive PTF ink was identified and incorporated into the product design.
-
Roll‐to‐roll manufacturing considerations for flexible, cholesteric liquid‐crystal display (Ch‐LCD) media
A UV - curable conductive PTF ink was identified and incorporated into the product design.
-
Dielectric properties of silver nanowires-filled polyvinylidene fluoride composite with low percolation threshold
(2010) Conductive UV - cured acrylic inks for resistor fabrication: models for their electrical properties.
-
Direct patterning of silver particles on porous silicon by inkjet printing of a silver salt via in -situ reduction
Chiolerio A, Vescovo L, Sangermano M: Conductive UV - cured acrylic inks for resistor fabrication: models for their electrical properties.
Indicates content that may require registration and/or purchase.