-
Supplier: NADCO Tapes & Labels, Inc.
Description: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey, Colors: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey Reflective Stripe Tape: This reflective stripe tape
- Features: Abrasion / Scratch Resistant, Adhesive, Permanent, Reflective, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Three D Traffic Works
Description: boards. Boards & Rails Product Description & Stock Numbers.pdf FHWA Work Zone Approval Letter WZ-128.pdf TD4000 Plastic Barricade Boards product sheet.pdf Specifications Board Length: 4', 6' , 8', 10', & 12' Board Material: UV Stabilized polymer with cold weather protection
-
Supplier: Three D Traffic Works
Description: - TD2400 Type III Plastic Works Barricade NCHRP350 Compliant: WZ-217 MUTCD Compliant Features: Reinforced ribs in the uprights provide extra strength that reduces bending and warping in hot climates. All plastic materials are manufactured from specially formulated UV Stabilizer
-
-
Supplier: Three D Traffic Works
Description: impacting vehicles. Easily detachable feet allow for efficient transportation, assembly, and storage. Plastic boards can accommodate reflective sheeting on both sides of boards. Available with 1" x 8" and 2" x 8" extruded boards. See TD4000 for additional information. FHWA Work Zone
-
Supplier: Three D Traffic Works
Description: Products TD4000 Plastic Barricade Boards/Rails $0.00 Details Specifications Base Dimensions: 60.00" long X 1.50" (each side) Base Material: Hot rolled high carbon steel Base Weight: 8.5 lbs Board Length: 4', 6' , 8', 10', & 12' Board Material: UV Stabilized polymer with cold weather
-
Supplier: Interstate Plastics, Inc.
Description: Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy to install and protect the people and property inside a
- Overall Thickness: 0.236 to 0.63 inch
- Overall Width: 48 inch
- Overall Length: 96 to 288 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Interstate Plastics, Inc.
Description: Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy to install and protect the people and property inside a
- Overall Thickness: 0.236 to 0.63 inch
- Overall Width: 48 inch
- Overall Length: 96 to 288 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Interstate Plastics, Inc.
Description: Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy to install and protect the people and property inside a
- Overall Thickness: 0.236 to 0.63 inch
- Overall Width: 48 inch
- Overall Length: 96 to 288 inch
- Overall Width / O.D.: 48 inch
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Fototex is a UV curable texturing lacquer designed for use with all Autoflex films or uncoated polycarbonate. Fototex Fototex is a UV curable texturing lacquer designed for use with all Autoflex films or uncoated polycarbonate. Fototex offers a simple and cost-effective method for
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
Product Overview CeNing Optics' dielectric coating mirrors provide excellent performance over a specific wavelength range. Maximum reflectivity can reach up to 99.9% at a specific wavelength and angle of incidence, making these mirrors well suited to high-energy laser (read more)
Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
The IP67 UV-PROTECT NETWORK PLASTIC BOX is designed not only with waterproofing in mind, but also to be able to withstand being placed outdoors with easy mounting on walls and poles; not to mention its elegant design. Suitable to be (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
jacketing applications. These additives, Fluon+ IR-MARK and UV-MARK, incorporate susceptor materials to optimize the reflectivity of the base material, concentrating laser energy for enhanced marking. This allows parts to be marked with the lowest laser power, minimizing the risk of damage (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
: Visible Spectrum Domes – Made from optical glass (e.g., BK7, fused silica) for high transmission and minimal distortion in camera and vision systems. UV Optical Domes – Constructed from UV-grade fused silica, ideal for scientific (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
-quality black anodized aluminum and a unique black translucent plastic ring for illumination, which gives the switch an elegant and contemporary appearance. Available in single color and RGB variations, the illumination of this MSM discreetly blends into the surface of a dark display. The switch (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
A polarization-sensitive response of the flying water bugNotonecta glauca to UV light
50% of the incident UV) or a shiny black sheet of plastic ( UV reflection ca.
-
Pyramiding Ty‐2 and Ty‐3 genes for resistance to monopartite and bipartite tomato leaf curl viruses of I ndia
Several approaches including insecticide applications, physical barriers such as whitefly-proof screens, UV -absorbing plastic sheets , and reflective plastic mulches are used for reducing establishment of whitefly populations.
-
Why cross the web: decoration spectral properties and prey capture in an orb spider ( Argiope keyserlingi ) web
We filtered UV and blue light from the decorations of Argiope keyserlingi, under field conditions, using plastic sheets to test if the UV and blue light reflected affects the type of prey caught.
-
Wideband optical coatings for protecting artwork from ultraviolet and infrared
radiation damage
Figure 2 shows the transmittance and reflectance curves, in the UV –visible range of a grey plastic sheet : its transmittance is null for wavelengths lower than 380 nm and practically constant in the visible range.
-
Physical Properties of Polymers Handbook
Footnote 4 DR G/I/ high-impact g radiation DR M/I/ high-impact, low reflectance DR/IE/ high-impact .... HFI-10/I/ high-impact high-flow pellets HFI-7/I/ medium-impact high-flow pellets II-UVA// gen. purpose preshrunk II-UVT// gen. purpose increases uv stab K// superior thermoformability MC// plastic sheet economical material MI-7/I/ medium-impact high flow MI-7G/IE/…
-
2-D Proteome Analysis Protocols
Temporarily placing a white sheet of paper on the UV light box may help visual- ize the gel under reflective white lighting. .... The gel can be separated from the paper by a piece of clear plastic to avoid adhesion.
-
Positive polarotaxis in a mayfly that never leaves the water surface: polarotactic water detection in Palingenia longicauda (Ephemeroptera)
…to UV light (Bernáth et al. 2002), we established (unpublished data) that contrary to some natural bright water bodies, the colourless test surfaces used in our field experiment had very similar reflection –polarization characteristics both in the UV and visible parts of .... Thus, the shiny white plastic sheet was weakly polarizing not only in the visible, but also in the UV spectral range.
-
VISUAL MISCUING OF THRIPS TO REDUCE THE INCIDENCE OF TOMATO
SPOTTED WILT VIRUS IN TOMATOES
Utilization of UV reflective surfaces and sheets around vents, doors, and other entryways to greenhouses can reduce thrips migration into the houses. .... Greenhouses covered with UV absorbing plastic have been shown to reduce thrips migration in the greenhouse (Costa…
-
THE EFFECTS OF ULTRAVIOLET‐B RADIATION ON ANTARCTIC SEA‐ICE ALGAE
Sheets of 1 mm thick polycarbonate allowed only PAR to be transmitted to the algae on the underside of the first block (ambient- UV treatment), 0.5 mm thick Mylar was used to block only UVB radiation (ambient-UVB), and 0.1 .... These plastics are all sharp cut, long pass filters at 390 nm (polycarbonate), 320 nm (Mylar), and 290 nm (cellulose triacetate or PVC), and each reflects 8%–10% of incident radiation.
Indicates content that may require registration and/or purchase.