Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: State Safety & Compliance
Description: galvanized steel diffuser. All models include a crowÆs foot inlet connection and a static ground is attached to the base of the blower. Models 9518-03S and 9518-03 use 8ö ductingModels 9518-06 and 9518-08 use 16ö ductingShips Direct F.O.B. Mfg."
-
Supplier: Allegro Industries
Description: Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air
-
Supplier: State Safety & Compliance
Description: galvanized steel diffuser. All models include a crowÆs foot inlet connection and a static ground is attached to the base of the blower. Models 9518-03S and 9518-03 use 8ö ductingModels 9518-06 and 9518-08 use 16ö ductingShips Direct F.O.B. Mfg."
-
-
Supplier: State Safety & Compliance
Description: galvanized steel diffuser. All models include a crowÆs foot inlet connection and a static ground is attached to the base of the blower. Models 9518-03S and 9518-03 use 8ö ductingModels 9518-06 and 9518-08 use 16ö ductingShips Direct F.O.B. Mfg."
-
Supplier: State Safety & Compliance
Description: galvanized steel diffuser. All models include a crowÆs foot inlet connection and a static ground is attached to the base of the blower. Models 9518-03S and 9518-03 use 8ö ductingModels 9518-06 and 9518-08 use 16ö ductingShips Direct F.O.B. Mfg."
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Twin City Fan & Blower
Description: Application The BCFS Centrifugal Filtered Supply Fan is designed specifically for roof mounted applications, supplying clean make-up air. BCFS fans feature high efficiency, non-overloading, backward inclined centrifugal wheels precisely matched to a spun venturi and are statically and
- Air Flow Rate: 1,065 to 8,280 SCFM
- Static Pressure: 410.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14.75 to 24.75 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a
- Air Flow Rate: 10,850 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Continental Fan Manufacturing, Inc.
Description: venturi allows for exceptional pressuredevelopment. Fan blades are available in either pressure cast aluminumor glass reinforced polypropylene [GRP]. Custom designs and allaluminum construction are available.
- Air Flow Rate: 23,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 36.4 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Steel
-
Supplier: Twin City Fan & Blower
Description: (horizontal, vertical or angular). Duct collars are provided for easy mounting without the need for square to round duct transitions. The BSI utilizes a non-overloading, backward inclined centrifugal wheel precisely matched to a spun venturi. All wheels are statically and dynamically
- Air Flow Rate: 245 to 27,400 SCFM
- Static Pressure: 410.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 40 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: (horizontal, vertical or angular). Duct collars are provided for easy mounting without the need for square to round duct transitions. The DSI utilizes a non-overloading, backward inclined centrifugal wheel precisely matched to a spun venturi. All wheels are statically and dynamically
- Air Flow Rate: 325 to 5,800 SCFM
- Static Pressure: 408.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 16.5 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Continental Fan Manufacturing, Inc.
Description: APW direct drive panel fans provide superior performance, and requireslittle or no maintenance. The APW offers aerodynamically efficientperformance within a heavy duty welded steel panel and motor base. Adeep venturi provides smooth air entry and is suitable for standard orreverse airflow.
- Air Flow Rate: 3,000 to 60,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 14 to 60 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
-
Supplier: Loren Cook Company
Description: Model CBF direct drive transfer fans are ideal for ventilating equipment rooms, plumbing & electrical chases or nearly any confined space. The compact design and maintenance free motors provide an economic solution to small ventilating challenges. The efficient propeller and venturi result in
- Air Flow Rate: 540 SCFM
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Twin City Fan & Blower
Description: deep spun venturi. The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce transmission of noise and vibration. The top cap also provides complete protection for the motor and drive assembly, while allowing quick access to these
- Air Flow Rate: 585 to 11,600 SCFM
- Static Pressure: 410.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 31.5 inch
- Drive Type: Belt Drive
-
Supplier: Johnson Controls, Inc.
Description: YORK® HOODED ROOF MOUNT PROP FANS move large volumes of air efficiently, quietly and with low discharge velocities. They combine venturi design with the latest developments in T-hood construction for long trouble-free service under difficult weather or outside vibration conditions.
- Air Flow Rate: 72,755 SCFM
- Static Pressure: 0.5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: National Fan Company
Description: with little to no ductwork. The model XB is designed and constructed for efficient and economical operation at low speeds and low noise levels. These fans can be used in exhaust or supply applications. FEATURES: • Heavy gauge steel fan panel with deep spun and flared venturi for maximum
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: Greenheck
Description: applications. Efficient propeller, venturi and motor design results in low sound levels with minimal restriction to airflow. Works great for ventilating equipment rooms, plumbing and electrical chases. •Mountable in any wall construction •Fits in place of a standard 16 by 8 inch concrete
- Air Flow Rate: 100 to 87,000 SCFM
- Static Pressure: 0.4 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: National Fan Company
Description: ideally suited for use in recirculating ducts or Air Bags. An extension on the venturi is designed to make Air Bag attachment quick and easy.
- Air Flow Rate: 5,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Cincinnati Fan
Description: panels. Heavy gauge motor support structures to minimize vibration. Spun venturi in panels for efficient airflow. Spark resistant, cast aluminum propellers or heavy-duty steel propellers. Stainless steel propellers are also available. All propellers are statically balanced to assure smooth
- Air Flow Rate: 38,650 SCFM
- Static Pressure: 407.5371674924572 in H2O
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 48 inch
-
Supplier: SAE International
Description: 1 Inside a paint booth to spray paint on vehicle bodies, bumpers, and other parts (hereinafter referred to as "works"), air whose temperature and humidity are controlled by air-conditioner is supplied by blower fans through filters. Dust-eliminated and regulated air flow is sent downward from
-
Supplier: Loren Cook Company
Description: inlet venturi and continuously welded curb cap corners, ensures weathertight conditions. Spun aluminum baffle is designed to provide smooth, turbulent-free airflow. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud. Accurate performance
- Air Flow Rate: 4,300 to 11,000 SCFM
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: Loren Cook Company
Description: lifting lugs, located under the top cap, provide for safe, fast and efficient lifting of the unit to a rooftop. One piece fan base, which includes a high-efficiency inlet venturi and continuously welded curb cap corners, insures weathertight conditions. One piece spun aluminum leak-free
- Air Flow Rate: 279 to 28,806 SCFM
- Maximum Diameter (Fan or Blower Wheel): 10 to 49 inch
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: HVACQuick.com
Description: Tjernlund DJ-3 In-Line Draft Inducer For Vertical Vent Systems. For All Fuels. 120V, 0.43 Amps. Tjernlund In-Line Draft Inducers assure positive draft when restricted boilers and furnaces, poor chimneys or negative pressures in buildings prevent proper exhaust of combustion gases. The venturi
-
Supplier: Hartzell Air Movement
Description: above 104°F) Solid fiberglass fan housing with Venturi orifice increases efficiency Solid fiberglass motor mounting base maximizes strength and minimizes airflow restrictions One-piece fiberglass propeller Exclusive air seal design Totally enclosed mill and chem motors are standard
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Drive Type: Direct Drive
- Features: Other, Wall / Panel Mount
-
Supplier: Hartzell Air Movement
Description: smoke, dust and fumes. This heavy-duty industrial exhaust fan is a three-piece unit, including a belt drive duct fan mounted on a spun Venturi panel with a stack cap backdraft damper. Able to be built with most of Hartzell’s Tubeaxial Fans, the Series 69 Upblast Roof Ventilator offers the
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 84 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Filter 1 Clean Air Consultants
Description: agglomerated dust particles will then fall to the hopper for discharge from the collector. The compressed air jet is processed through a Venturi before passing to the fabric of the bag. Constant Capture Velocity By blowing dust off the outside of the bag while the blower is running,
- Airflow: 1,800 to 5,400 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Reznor
Description: heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel
- AC Voltage Required: 120 volts
- kWatts: 58.62 kW
- Height: 35.25 inch
- Width: 41.25 inch
-
Supplier: Nex Flow Air Products Corp.
Description: Threaded The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: Threaded The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 8.793 to 17.586 kW
- Watts: 8.793 to 17.586 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 58.62 kW
- Watts: 58.62 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 26.379 to 29.31 kW
- Watts: 26.379 to 29.31 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 35.172 to 43.965 kW
- Watts: 35.172 to 43.965 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
Find Suppliers by Category Top
Featured Products Top
-
straight-thru Venturi design performs in the harshest applications. A key feature of this valve is maintenance can be performed in-line without expensive tools using our quick-change trim. Watch our Video. (read more)
Browse Control Valves Datasheets for DFT Inc.
Conduct Research Top
-
Compact yet perfectly matched ASHRAE Journal, July 2015
ebm-papst is expanding their line of gas-air ratio control assemblies with the new NRV77 developed for high efficiency gas-fired boilers rated up to 35kW (120,000 BTU/H). The assembly includes a modulating premix ready gas blower, air-gas venturi, and zero-governor gas valve. All three components
More Information Top
-
AIR SYSTEMS Pneumatic Blower, Venturi, Steel - Confined Space Venturi Blowers - 4YG44|ASI-1000 - Grainger Industrial Supply
• Confined Space Venturi Blowers .
-
AIR SYSTEMS Pneumatic Blower, Venturi, Steel - Confined Space Venturi Blowers - 1C089|ASI-1200 - Grainger Industrial Supply
• Confined Space Venturi Blowers .
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
incomplete air circulation or dangerous recirculation of exhaust air and or short circuiting of exhaust air, possible also by the obstruction of designated escape routes by venting hoses and equipment such as fans, air-compressors, and Venturi blowers ventilating the hazard away?
-
Confined Space Equipment - Exhaust Fans & Pulleys - Grainger Industrial Supply
○ Confined Space Venturi Blowers (13) .
-
Electrostatic Precipitation
The absorbent is sprayed into the tower at the outlet of the venturi blowers .
-
Evaluation and Development of a Thermophilic Aerobic Digester at Castle Donington Sewage‐Treatment Works
It was found that the additional flexibility of the blower venturi combination was necessary to accommodate crude sludges varying from 2% to 12% dry solids.
-
Fuel Transformer Solid Oxide Fuel Cell
1 kW Folded Sheet Recuperator (dimensions in mm) Subtask 1.6 Schematic 1: Flow schematic for Venturi on blower outlet (a) and Venturi on blower inlet (b) Subtask 1.7 Figure 2: .
-
Development of a high‐volume aerosol collection system for the identification of air‐borne micro‐organisms
Exhaust venturi Motor blower .
Indicates content that may require registration and/or purchase.