Products/Services for Venturi Parallel Slide Gate Valves
-
Gate Valves - (1169 companies)Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element slides into the flow stream to provide shut-off. They are one of the most common valves used. Find...Body MaterialMetal SeatedActuation -
Industrial Valves - (3059 companies)...flow. The valve is completely opened when the disk is removed from the flow stream. Classification of gate valves is made by the type of disk used: solid wedge, flexible wedge, split wedge, or parallel disk. No resistance to flow when open. Flow... -
Vacuum Valves - (165 companies)...of vacuum valves for high vacuum applications. Additional valve types include ball, butterfly, conductance controllers, diaphragm, gas control or leak valve, relief valve, and straight through. Gate valves (also known as knife valves or slide valves... -
Venturi Vacuum Generators - (76 companies)Pressure sensors. Check valves. Filters. These options can reduce overall mounting space, reduce cycle time and can offer air conservation functions as well as emergency stop modes. More advanced venturi vacuum systems may incorporate OEM controllers... -
Water Control Gates - (53 companies)...bulkheads consist of individual sections that are floated in place and joined together. These water control gates are designed for spillway openings and other areas that cannot use a bulkhead gate. Slide gates have neoprene or elastomeric seals... -
Valve Actuators - (918 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
-
Gas Valves - (538 companies)...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides...
-
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
-
Air Valves - (794 companies)...steer flow through selected passages. Float valves open or close automatically as the level of a fluid changes. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off the stream. Globe and pinch valves...
-
Water Valves - (607 companies)...surplus media. Float valves open or close automatically as the level of a fluid changes. Foot valves are check valves with a built-in strainer. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off...
Product News
-
McWane Plant and Industrial
Heavy-Duty Sluice/Slide Gates for Wastewater circular pipe flange mounting, the extended flangeback design, and more - to meet the needs of even the most unusual applications or retrofits. For complete specifications, drawings and product literature, click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates - or on any of our wide range of valves, pipes, gates or fittings - contact your local MPI representativecomplete and submit this form. (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
McWane Plant and Industrial
New S-6000 Waterman Heavy-Duty Sluice/Slide Gates The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more - to meet the needs of even the most unusual applications or retrofits. For complete specifications, drawings and product literature, click here. (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
McWane Plant and Industrial
Extended Bonnets for Valves and Gates We 're proud to announce the launch of our new Extended Bonnets - a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above, due to structural, buried, or submerged conditions. Features & Benefits. Bonnet Extensions are used when a valve must be operated from a distance above due to structural, buried, or submerged conditions. Thrust bearing... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
How to Repack a Knife Gate Valve DeZURIK provides convenient packing kits for each valve size that includes the proper components for the high performance packing option in your knife gate valve. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
McWane Plant and Industrial
An Introduction to Rotating Disc Gate Valves White Paper: An Introduction to Rotating Disc Gate Valves. This new white paper from MPI provides an overview of the rotating disc gate valve, which was first introduced in 1908 and has been a staple within the waterworks industry for more than 100 years. For applications that require a dependable shut off valve capable of withstanding generations of service, a rotating disc gate valve is an excellent choice. Its metal seated design, conforming to AWWA C500, makes it ideal for both clean water... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
URETHANE LINED KNIFE GATE VALVES A new Extended Flange Body design of DeZURIK 's successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24 " (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
DeZURIK Hilton Bonneted Knife Gate Valve Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
DeZURIK Knife Gate Valves - Oil Sands Tailings Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and suitable for dead-end service without a mating flange. KSV valves are designed for safety with a full-force lockout system to handle the full actuator force plus safety factor. For more information visit (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Knife Gate Valve Selection to Optimize Performance Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational demands, media characteristics, and system pressures. Understanding these variations is crucial when specifying a valve that aligns with the requirements of the application. Key considerations during valve selection include the type and viscosity... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Knife Gate Valves for Severe Service Applications DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves are pressure rated to ASME Class 150 and 300 and is available in sizes 2-60" (50-1500mm). For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc.
-
Items where Subject is "H Engineering > H100 General Engineering" - The Lincoln Repository
…Ship dynamic interface Ship-helicopter operating limits Ship-helicopter operations Ships Signal reconstruction Signals Silicon Simply supported Simulated annealing Simulation trials Simulation-based Slab laser, Neodymium lasers Sleep Sliding mode control Small nuclear … plants Steam, Critical flow Venturi nozzles, Nozzles Steel industry … FOOD PRODUCTS VSLAM, Unmanned vehicles Vacuum, Integrated spacecraft environments model (ISEM) Validation study Valve erosion, Valves (mechanical … behaviors electromagnetic devices electromagnetic suspension system electrostatic actuators embedded control unit experimental methods fault diagnosis fault tolerance fault tolerant control fault tolerant issues feedback feedback optimisation field programmable gate array field programmable gate … disturbance rejection output selection parallel -plate electrostatic microactuator passive…
-
Possible use of feed water for boiler injectors
The feed water is supplied to six injector desuperheaters with Venturi nozzles that are mounted in two parallel steam flows. .... The feed water pressure ahead of the feed regulator valve is as high as 200 – 240 … more reasonable to eliminate the throttle valve (re- ferred to as a regulator gate valve in [9]). .... The valve is in the shape of an angular housing with a multistage slide valve and seat.
-
Los Alamos controlled air incinerator upgrade for TRU/mixed waste operations
Ash falls into a hopper and is held by a 0.40m (16 inch) diam. slide gate valve . .... The wetted surfaces of the original quench tower, venturi scrubber, absorber tower, and ducting entering the HEPA … two 0.61 m x 0.61 mroughing and HEpA filter pairs in parallel followed by two…
-
FLOW METERS FOR WATER RESOURCE MANAGEMENT
cylinder slides while oscillating back and forth, alternately filling and emptying the four compartments formed by the .... Common differential head meters (Table 1) include the Venturi meter, Dall tube, twin-throatedVenturi flow nozzle, orifice .... The latter usually consists of one or more fine tubes in parallel or a section of pipe .... Straightening vanes effectively reduce the upstream pipe-length requirement when the disturbing device produces spiral flows, but not the effects of elbows and partly opened gate valves (Replogle, et aZ., 1966).
-
Renewable energies
…concentrator 621 parabolic channels 631 parabolic channel-power stations 631 Parallaktische Nachführung 622 parallel resistance 209 Parkwirkungsgrad … loading unit 157 layer temperature 458 lamination stability 70 layer-water aquifers 505 slides 360 shipping operation … 211, 213 sols 411, 642 sol baths 490 sol intermediate circuit 409 sol gate 620 debit frequency … radiation spectrum 49 Strahlungstransmissionsgrad 117 radiation impermeability 138 radiation distribution 55 strand regulating valve 154 stratosphere 43 … vacuum level 203 vacuum pump 611 valence band 198, 199 EQ method 510 Venturi tube 90 connecting…
Indicates content that may require registration and/or purchase.