-
Supplier: Det-Tronics
Description: GE Nav is the free companion software to the GE Security TruVision Line of DVRs and is the surveillance system’s optional operator interface. It provides abilities such as multi-screen viewing, configuration control, remote access, and event logging. Flexible Analyze the video frame by
-
Supplier: IC Realtime, LLC
Description: function: live, recording, playback, backup & remote 4 Sata HDDs supported - up-to 8 TeraByte storage eSATA port, USB2.0 & CD-RW/DVDRW supported 4 Alarm inputs; 6 Alarm Relay outputs Powerful network software Mobile phone access (iPhone
- Image: Color
- Recording Media: Hard Drive
- Digital Video Output: RS232, RS485
-
Supplier: Advance Security Products
Description: needed for TV and computer viewing is included. The included software allows you to easily browse the recorded footage. No need to click through hundreds of different video clips looking for the right one. The software lets you view the footage in a variety of ways. The
- Camera Function: Video
-
-
Supplier: D-Link Systems, Inc.
Description: automatically record and playback video at your own convenience. E-mail alerts Motion detection Scheduled recordings Zero Configuration Connecting your D-Link camera to any router is quick and easy – With a D-Link Cloud Router, setup is made even easier. D-Link’s lineup of Cloud
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 15 fps
- Sensitivity: 2 Lux
- Width / Diameter: 5.28 inch
-
Supplier: Visual Sound, Inc.
Description: flexibility. Embedded wired and wireless DisplayLink™ ensures hassle-free, plug and project connectivity over USB every time, or choose PC Free playback via a standard USB stick with the InFocus LitePort™. Native high definition WUXGA (1920 x 1200) resolution ensures seamless compatibility
Find Suppliers by Category Top
Featured Products Top
-
-board computers. The iPORT CL-GigE is supported by Pleora’s feature-rich eBUS SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
XC7A50T-2CPG236I is designed for professional applications including industrial control, communications, video, and real-time digital signal processing, bringing the essential capabilities of a field-programmable gate array into one clearly defined orderable device. Engineers can use its family (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for ERSAELECTRONICS PTE. LTD. -
from machining versus molding. OVERVIEW OF MACHINING VERSUS CAST MOLDING CNC machining uses computer software to control machine tools that cut complex 2D and 3D shapes out of blocks of material. Usually (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Micro Nano Devices, Structure and Computing Systems II
It has real time monitoring, video display, PTZ camera control, video alarm processing, automatic video schedule setting, alarm record inquires the and so on the many kinds of function, and is equipped with a search playback software , the all-round retrieval.
-
Periodic broadcast and patching services - implementation, measurement and analysis in an internet streaming video testbed
The client data engine receives data from multi- ple video segments according to the reception schedule , and reorders received out-of- playback -order data, thus presenting the abstraction of a logically sequential stream to the decoder software .
-
VideoLogo--synthetic movies in a learning environment
…which VideoLogo communicates with asynchronously, using events, to control video playback , and several low level system tasks which DVI software uses to control the … processes needed to play video , such as responding to … buffering video data, and scheduling decoding and display of…
-
Federal Register > Friday, June 25, 2010 > [75 FR 36482] Encryption Export Controls: Revision of License Exception ENC and Mass Market Eligibility, Submission ...
…by Note 4 include, but are not limited to, the following: Piracy and theft prevention for software or music; games and … printing, reproduction, imaging and video recording or playback (not videoconferencing); business process … supply chain management, inventory, scheduling and delivery); industrial, manufacturing…
-
Optoelectronics Engineering and Information Technologies in Industry
Rescue system application management software is the client part of the rescue … design requirements, divided it into network processing, video processing, multi-party calls, dealing with environmental parameters, scheduling management, user profiles, and multimedia information storage and playback of seven modules, shown…
-
Federal Register > Thursday, October 15, 2009 > [74 FR 52880] Encryption Simplification Rule: Final
…that perform "ancillary cryptography" are items specially designed and limited to: Piracy and theft prevention for software , music, etc.; games and … printing, reproduction, imaging and video recording or playback (but not videoconferencing); business … supply chain management, inventory, scheduling and delivery); industrial, manufacturing…
-
Federal Register > Friday, October 3, 2008 > [73 FR 57495] Encryption Simplification
…perform "ancillary cryptography" (e.g., are specially designed and limited to: piracy and theft prevention for software , music, etc.; games and … printing, reproduction, imaging and video recording or playback (but not videoconferencing); business … supply chain management, inventory, scheduling and delivery); industrial, manufacturing…
-
Practical MythTV
…file system, 64 date format appearance settings, 179 deactivating recording schedules , 125 --debug command line option, nuvexport, 153 decryption software , CSS, 281 Delete After … 17, 44 digital capture/ playback , CPU usage and, 12–13 … TV cards, 15 Digital Video Broadcasting (DVB) buttons, 44…
-
Digital Video Concepts, Methods, and Metrics
It is important to appropriately schedule the activity of the software and hardware, and make smart use of the memory bandwidth. .... In video playback , tasks are mainly handled by the CPU and the GPU, and are of three main categories: audio tasks, video tasks, and associated interrupts.
-
Windows Vista
Media Center is a software extension to Vista that offers a central controlling function for all your .... Media Center provides the following: • Analog and digital television playback and recording • An Electronic Program Guide (EPG) for easy program scheduling and viewing • Internet and FM radio • Integrated DVD playing and recording • Video playback with support for…
Indicates content that may require registration and/or purchase.