Products/Services for Vinyl Coated Wire Shelving

  • Industrial Shelving and Racking-Image
    Industrial Shelving and Racking - (1117 companies)
    Industrial shelving and racking is used to store items packed in totes, boxes, or cases. Many types of products are available. Examples include cantilever, gravity, flow, pallet, drive-in, reel, pick, multi-tier and horizontal bar shelves and racks...
  • Mesh-Image
    Mesh - (339 companies)
    How to Select Mesh. What is Mesh?. Mesh consists of wires or fibers woven or knitted into a grid or screen pattern to create a semi-permeable barrier. Types of mesh include screen and netting. When referred to as its own product in comparison...
  • Furniture-Image
    Furniture - (751 companies)
    ...chairs. Other. Construction materials for seating furniture include: Wood. Aluminum. Stainless steel. Leather. Fabric. Mesh. Microfiber. Tables. Tables are available with various options, including: shelving or cabinetry, light or heavy-duty, and flat...
  • Coated Fabrics-Image
    Coated Fabrics - (195 companies)
    Coated fabrics consist of woven and non-woven cloth with a coating or resin applied to the surface or saturated into the bulk of the material to provide some additional property. Specifications include: product type. material type. dimensions...
  • Paper and Paperboard Materials-Image
    Paper and Paperboard Materials - (563 companies)
    ...purpose. Types include: Coated and coating base papers. Saturated and saturating base papers. Filtration and separation media. Absorbent and blotting media. Electrical insulation papers and separators. Thermal insulation and fireproofing papers. Gasketing...
  •  
    Hooks - (298 companies)
    Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
  •  
    Cabinets and Casework - (797 companies)
    Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
  •  
    Curtain Coaters - (20 companies)
    Curtain coaters, flow coaters, belt coaters, trickle coaters or cascaders forming a waterfall, narrow stream or sheet of liquid coating through which parts or stock materials are passed. Precise, narrow streams are used to selectively apply coatings...
  •  
    Coated Abrasives - (184 companies)
    Coated abrasives are used for abrading, smoothing, or polishing. Coated abrasives contain abrasive grains held together in a matrix of glass, resin, rubber, or other binders. They are used to remove surface materials such as metal, ceramics, glass...
  •  
    Posts, Spacers, and Standoffs - (517 companies)
    ...and vibration. Male standoffs, female standoffs, and swage spacers are commonly available. Binding Posts. A binding post is a device that allows a wire to be connected to an electrical circuit board or electronic device. Posts usually consist of: A metal...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire