-
Supplier: IBT Industrial Solutions
Description: the parts you need so you can focus on your core business. VENTILATION SOLUTIONS Evaporative Cooling System Air Circulators Portable Evaporative Coolers Exhaust Fans Low and High Pressure Misting Fans Industrial Washdown Duty Fans and Radiant Heaters
- Applications / Use: Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 14 inch, 2190/1440 nominal CFM, Two Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Suitable for general ventilation of factories, garages,
-
Supplier: National Fan Company
Description: Cabinet Exhaust Fan Industrial Duty Belt Drive: 48 in blade - 3 HP - 3 Phase (27,422 CFM) * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including factories,
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
-
Supplier: Johnson Controls, Inc.
Description: YORK® axial flow ventilators provide excellent value for supply (PLDS) and exhaust (PLDE) applications in kitchens, office buildings, bakeries,laundries, factories, warehouses, foundries and locker rooms. They have an attractive low profile silhouette and operate efficiently at low and
- Air Flow Rate: 2,460 SCFM
- Static Pressure: 1.25 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Greenheck
Description: Hooded Propeller Exhaust and Supply Fans The Hooded Propeller Roof Fans include both direct and belt driven fans with fabricated steel, fabricated aluminum or cast aluminum blades. These fans are suitable for clean air applications including exhaust, supply
- Air Flow Rate: 150 to 86,500 SCFM
- Static Pressure: 1 to 1.5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Johnson Controls, Inc.
Description: The YORK® EVD-Series of fans are ideal for general purpose exhaust applications including: bathrooms, garages, general kitchen areas, offices, churches, dormitories, factories, large warehouses and other relatively clean air applications. FEATURES AND BENEFITS Roof-mount, spun
- Air Flow Rate: 44 to 46,640 SCFM
- Static Pressure: 1.5 in H2O
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
-
Description: in temperatures up to 200°F. Typical applications include all types of commercial and industrial facilities such as warehouses, foundries, mills, and manufacturing plants.
- Air Flow Rate: 3,769 to 83,373 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive
-
Description: include all types of commercial, and industrial facilities such as warehouses, foundries, mills and manufacturing plants.
- Air Flow Rate: 2,560 to 25,130 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Moffitt Corporation
Description: Moffitt Model 8100 Hooded Propeller Roof Fans are intended for the general ventilation of factories and warehouses. These fans can also be placed to provide spot ventilation in specific problem areas.
-
Supplier: Moffitt Corporation
Description: Moffitt Model 8300 Hooded Propeller Roof Fans are intended for the general ventilation of factories and warehouses. These fans can also be placed to provide spot ventilation in specific problem area.
-
Supplier: Twin City Fan & Blower
Description: Application The LPSF Louvered Penthouse Supply Fan is designed to provide filtered outside air to buildings such as manufacturing plants, warehouses, and auditoriums. The LPSF supplies fresh make-up air to replace the air lost through industrial processes, fume hood exhaust, or
- Air Flow Rate: 1,230 to 47,000 SCFM
- Static Pressure: 412.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 35.43 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Johnson Controls, Inc.
Description: YORK® WALL MOUNTED PROP FANS, incorporating deep-spun inlet scrolls to minimize losses due to fan inlet conditions, perform at a high efficiency. Rugged construction insures long life even in the severest industrial application. Panel Fans, which are capable of moving large
- Air Flow Rate: 323,000 SCFM
- Static Pressure: 1.8000000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Loren Cook Company
Description: equipment rooms,warehouses, manufacturing plants or other facilities with a high internal heat load. The mixing of cool outside air with warm inside air, “free cooling,” provides a more comfortable air temperature to any facility. It is the fan’s most economical function. The
- Maximum Diameter (Fan or Blower Wheel): 24 to 54 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Johnson Controls, Inc.
Description: YORK® PAF-Series of propeller fans provides a variety of solutions to address the needs of wall mounted exhaust and ventilation applications, such as garages, factories, warehouses, and other relatively clean air applications. Whether steel or cast aluminum, all propellers in
- Air Flow Rate: 68,172 SCFM
- Static Pressure: 1.8000000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Supplier: Twin City Fan & Blower
Description: Application The LUBSH Propeller Roof Ventilator is designed to remove smoke from buildings in the event of a fire. The LUBSH is UL listed for Smoke Control Systems - 500°F for 4 hours and 1000°F for 1 hour. Typical applications for upblast propeller roof ventilators include warehouses,
- Air Flow Rate: 4,000 to 59,800 SCFM
- Static Pressure: 407.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 21 to 60 inch
- Design: Axial
-
Supplier: M.H. Rhodes/Cramer Company
Description: Electronic Fan/Light Time Switch Control for turning “on” fan and light circuits simultaneously and turning light manually “off” allowing fan to remain on for a pre-set delay time. This feature prevents the fan from being manually shut “off” before removing excess
- Maximum Current: 4.4 amps
- Maximum AC Voltage: 120 volts
- Maximum Power: 0.167 HP
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: New York Blower Company (The)
Description: New York Blower Hooded Roof Ventilators are designed for commercial and industrial ventilation systems where large volumes of air are required and a low silhouette design is important. Hooded Roof Ventilators are well-suited for use on manufacturing plants, warehouses, offices and stores.
- Air Flow Rate: 0 to 106,000 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 48 inch
-
Supplier: Reznor
Description: ideal for large open space heating, cooling, ventilation and filtration requirements. They are widely used in manufacturing, distribution and warehouse facilities, as well as steel, pharmaceutical, food and merchandise storage facilities. Air turnover units are also very effective at
- Air Flow Rate: 8,000 to 14,000 SCFM
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Inspection / Access Doors
-
Supplier: Greenheck
Description: Supply air is a variable mixture of return air and fresh outdoor air. Outdoor air volumes vary from 20% to 100% of total airflow, often configured to respond to building pressure fluctuations. The 80/20 units are excellent for facilities with mechanical exhaust systems, especially when the
-
Supplier: Air Innovations LLC
Description: Extremely hot and humid conditions in factories, warehouses and outdoor work environments can pose serious threats to industrial equipment operators. Forklift drivers and material movers are required to have the utmost attention while moving cargo to ensure jobsite safety. Employers cannot
- Voltage: 12 VDC
- Application: Industrial
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Energy Design and Performance Analysis of the BigHorn Home Improvement Center
The CO sensors on the warehouse exhaust fans have been successful for demand-controlled ventilation.
-
BigHorn Home Improvement Center Energy Performance: Preprint
The CO sensors on the warehouse exhaust fans have been successful for demand-controlled ventilation.
-
States > Florida > State > Administrative Weekly > 2005 > [2005 FL Register 722] 07/22/2005
Removal and replacement of existing warehouse exhaust fans .
-
States > Florida > State > Administrative Weekly > 2007 > [2007 FL Register 713] 07/13/2007
The mechanical system will include a split system DX HVAC unit and associated ductwork, trim and equipment, exhaust fans for the restroom and warehouse .
-
TRANSIENT STATE HEAT TRANSFER IN STACKS OF HEAT PROCESSED FOOD STORED IN A COMMERCIAL WAREHOUSE
In addition to this, there may be sudden changes in air temperature when warehouse doors are opened for a relatively long time or when trapped hot air in the warehouse is exhausted by using a venti- lation fan .
-
Advanced Energy Industries, Inc. SEGIS developments.
With this completed system, AE has the ability to monitor and control (both locally and remotely) the HVAC equipment, office-space temperature, warehouse temperature, lighting zones, and exhaust fans used throughout the facility.
-
A Case Study of the Energy Design Process Used for A Retail Application
Summer cooling loads will be handled simply by opening all the warehouse doors and operating the roof-mounted exhaust fans .
-
CR4 - Thread: Exhaust Fans
If you want negative pressure in the warehouse the fans must be 'pulling' or exhausting .
-
Engineering analysis report for the long-term management of depleted uranium hexafluoride : storage of depleted uranium metal.
Maintain working temperature; maintain pressure drop with receiving warehouse (50,000-cfm, 120-hp exhaust fans , 50,000-cfm, 50-hp air supply unit) 1 .
-
Technical Analysis of Projects Being Funded by the DOE Hydrogen Program
The warehouse itself has 2 air inlets and two exhaust fans , and an air conditioner.
Indicates content that may require registration and/or purchase.