-
Supplier: DME Company
Description: ALUMINUM OXIDE CLOTH AND SILICON CARBIDE WATERPROOF PAPER 9" × 11" Sheets 50 Sheets per Carton
- Product Type: Abrasive Sheet
- Applications & Materials Worked: Polishing / Lapping (Extra Fine Grits / Filaments), Wet / Waterproof
-
Supplier: Norton Abrasives
Description: Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 80
- Product Type: Abrasive Sheet
-
Supplier: Norton Abrasives
Description: Tufbak® Waterproof T247 Paper
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 600
- Product Type: Abrasive Sheet
-
-
Supplier: Norton Abrasives
Description: Norton Black Ice T402 Waterproof Sheets – light-weight waterproof paper sanding sheets produce the ultimate surface finishes in ultra fine wet applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 2,500
- System: ANSI - CAMI / Coated
-
Supplier: Norton Abrasives
Description: Norton Blue-Bak T414 Waterproof Paper Sheets – Exceptional finishing in wet sanding applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers to eliminate waste and permit
- Length: 9 inch
- Width: 3.667 inch
- Grit / Micron Size: 220
- System: ANSI - CAMI / Coated
-
Supplier: Flexovit USA, Inc.
Description: Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. C220 'A' weight paper/closed coat. Silicon carbide sheets are waterproof and provide a smooth finish on stone and masonry applications.
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 220
- System: ANSI - CAMI / Coated
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Type: Silicon Carbide
- Applications & Materials Worked: Woodworking
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Applications & Materials Worked: Metalworking
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Applications & Materials Worked: Automotive / Paint
- Type: Silicon Carbide
-
Supplier: IES2000
Description: Industrial Soundamp E vibration damping sheet is a self-adhesive pad used for sound and vibration damping on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without air pockets or channels. Soundamp E is odorless, wear-resistant and impregnated
- Use Temperature: -22 to 248 F
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Marine
- Features & Approvals: Chemical / Fuel Resistant, UL Approved / Listed, Waterproof
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Adams Magnetic Products Co.
Description: Magnet Wall Systems • Printed Premiums • Billboards • Control Charts Common traits: All rolls are 50 feet long. Core size is 3” Printable Wide Format Magnet Sheet Adams provides printing surface lamination in white matte, waterproof PVC (polyvinyl chloride). It is strongly recommended
- Width: 40 to 50 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: Adams Magnetic Products Co.
Description: Magnet Wall Systems • Printed Premiums • Billboards • Control Charts Common traits: All rolls are 50 feet long. Core size is 3” Printable Wide Format Magnet Sheet Adams provides printing surface lamination in white matte, waterproof PVC (polyvinyl chloride). It is strongly recommended
- Width: 40 to 48 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: ASTM International
Description: molds. Reusable molds shall be made of nonabsorptive materials and shall be tested for water leakage. Single-use molds may be made of sheet metal, plastic, suitably treated paper products, or other materials. These materials shall conform to the following requirements: water leakage,
-
Supplier: Savin
Description: sheet capacity. Keep up to 5 different media sizes/types available at all times for unmatched flexibility. · Adjust each paper tray for media sizes up to 8.5" x 14" with support for thick stocks up to 120 lb. Index. Duplex printing is supported up to 90 lb. Index. · Use the
- Resolution: 1,200 dpi
- Features: Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: Northwest Screen Systems
Description: Available in 12 oz net (20 oz. gross) aerosol cans, 12 per carton. Pal-A-Tac contains no methylene chloride. Use with the following materials: Urethane Paper Foil, Foams Cardboard, Acetate Sheets, Foam Rubber Cloth Glass, Leather Mylar* Plastics
-
Supplier: Plascore Incorporated
Description: PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio • Corrosion resistant • Excellent dielectric properties • Thermally insulating • High toughness •
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 86 to 935 psi
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
- Applications: Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
Find Suppliers by Category Top
Featured Products Top
-
Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be (read more)
Browse Metal Sheet Datasheets for MarsMetal