-
Supplier: Cole-Parmer
Description: recalibration. Each instrument features a Fahrenheit/Celsius selection button, on/off button with auto-off after 10 minutes of non-use and easy twist-open water tight battery hatch. The AquaTuff can be used with any Type-K thermocouple probe with a standard mini-connector, however food
- Fahrenheit Scale: -100 to 999 F
- Celsius Scale: -73 to 537 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Cole-Parmer
Description: response time, and exceptional battery life. The unit accepts thermistor and type T / K thermocouple probes with Lumberg locking connectors, which ensures a waterproof seal between the meter and probe. The interactive menu allows for easy selection of all features including
- Fahrenheit Scale: -328 to 2,501 F
- Celsius Scale: -200 to 1,372 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Cole-Parmer
Description: recalibration. Each instrument features a Fahrenheit/Celsius selection button, on/off button with auto-off after 10 minutes of non-use and easy twist-open water tight battery hatch. The AquaTuff can be used with any Type-K thermocouple probe with a standard mini-connector, however food
- Fahrenheit Scale: -100 to 999 F
- Celsius Scale: -73 to 537 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
-
Supplier: Conax Technologies
Description: The plug is brazed to the thermocouple probe and filled with epoxy. The receptacle features insulated twisted shielded pair conductors. When mated, the connector is waterproof. The termination and sensor sheath are supplied as an integral unit.
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: software available as free download • Compact and robust waterproof design with IP67 rating • Wall-mounting clip for quick magnetic mounting to a metallic surface Dual-channel input; compatible with J, K, and T thermocouples • Logging rates between 1 second and 12 hours • Immediate,
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: RS Components, Ltd.
Description: products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisation. 2m coiled polyurethane cable with moulded plug Sensor Type = T Probe Type = Needle
- Sensed Temperature: 752 F
- Diameter or Width Range: 0.2362206 inch
- Sensitive Length: 3.93701 inch
- Sensor Termination Type: Other, Plug or Quick Connect
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Douglas Electrical Components
Description: monitoring applications with long-term installations. Customers can integrate a combination of wires, cables, connectors, and fibers into a single assembly and choose from a housing or bulkhead fitting option. Other design options include connector integration, cable armor or
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Douglas Electrical Components
Description: their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Minco
Description: the set point and the actual temperature reading in resoluti ons of 1°, 0.1°, or engineering units Universal Input fits any sensor: Select f rom 10 thermocouple types, 4 RTD types, voltage, and current signals Isolated Outputs for safe, easy wiring Loop Break protection handles sensor or
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
NET, CC-LINK, ProfiNET, EtherCAT, and thermocouple signals. Q4: Can the aviation connector be customized to match my existing system? A: Yes, we offer customization of aviation connector types, pin configurations, and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, housing material (aluminum/stainless steel) Connectors FC/SC/ST/LC, aviation connectors, waterproof connectors, terminal types Product Features (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Thermal Testing of Roof Systems
The thermocouples are terminated at waterproof connectors located on the side of each module.
-
100 Areas monthly report, January 1952
Because of the difficulty in obtaining waterproof connectors from the vendor, work on replacing process tube thermocouples at F pile has temporarily been _ostponed.
-
Production Test IP-580-AL: Irradiation of ``C`` and ``J`` fuel elements and thermocouple slugs for corrosion tests in the 1706-KE Single-Pass Facility
The Junctions on the rear face will be Amphenol connectors potted in Scotchcast resin to form a waterproof Junction. The assembled thermocouple trains, consisting of the thermocouple slug, perfs3 wires, and nozzle plug_ will be charged …
-
Fuels and fires influence vegetation via above‐ and belowground pathways in a high‐diversity plant community
We built the fire loggers using HOBOâ U12-014 J,K,S,T Thermocouple Data Loggers and Type K subminia- ture connectors (Onset Computer Corporation, Bourne, MA, USA) and Inconel 600-insulated (100 ) Type K thermocouple wires (Omega Engineering, Inc., Stamford, CT … We assembled the loggers and packaged them in waterproof plastic containers, which we buried .
Indicates content that may require registration and/or purchase.