-
Supplier: Petersen Products Co.
Description: Connection Type Snap Hook Description Cable, Retrieval, Stainless Steel 1/8" X 24' (3.18mm X 7315mm) Diameter 1/8" (3.18mm) Length 24' (7315.20mm) Material 304 Stainlss Steel Cable. 316 SS Clamps Sage Subcategory Number W9242 Shipping Wt 3 Lb (1.36 Kg)
- Line Length: 24 ft
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: is not stored in the machine. Compared to its capacity (up to 3.000 kg), the Tirak is very easy to handle and extremely compact, and may be simply moved from site to site. Centrifugal brake for controlled descent in case of powerfailure. Pendant control with up/down and emergency stop. Cable
- Load Capacity: 1,102.31 lbs
- Lift: 9.842525 ft
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: is not stored in the machine. Compared to its capacity (up to 3.000 kg), the Tirak is very easy to handle and extremely compact, and may be simply moved from site to site. Centrifugal brake for controlled descent in case of powerfailure. Pendant control with up/down and emergency stop. Cable
- Load Capacity: 2,160.5276 lbs
- Lift: 9.842525 ft
- Line Type: Wire Rope / Cable
-
-
Supplier: Certex UK
Description: is not stored in the machine. Compared to its capacity (up to 3.000 kg), the Tirak is very easy to handle and extremely compact, and may be simply moved from site to site. Centrifugal brake for controlled descent in case of powerfailure. Pendant control with up/down and emergency stop. Cable
- Load Capacity: 661.386 lbs
- Lift: 9.842525 ft
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: is not stored in the machine. Compared to its capacity (up to 3.000 kg), the Tirak is very easy to handle and extremely compact, and may be simply moved from site to site. Centrifugal brake for controlled descent in case of powerfailure. Pendant control with up/down and emergency stop. Cable
- Load Capacity: 1,763.696 lbs
- Lift: 9.842525 ft
- Line Type: Wire Rope / Cable
Find Suppliers by Category Top
Featured Products Top
-
characteristics of contactor coils, relays, solenoids, and other connected loads. Wiring and Cable Entry Electrical connections are made through screw-clamp terminals. The terminals accept conductors from one 0.5 mm² wire up to two 2.5 mm² wires (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Advanced Reservoir Characterization in the Antelope Shale to Establish the Viability of CO{sub 2} Enhanced Oil Recovery in California's Monterey Formation Sili...
A winch cable was clamped to the inner barrel and it was pulled gently from the core shuttle until it was completely exposed.
-
Advanced reservoir characterization in the Antelope Shale to establish the viability of CO{sub 2} enhanced oil recovery in California`s Monterey Formation sili...
A winch cable was clamped to the inner barrel and it was pulled gently from the core shuttle until it was completely exposed.
-
Qualification test for the Flexible Receiver. Revision 1
…gages on hydraulic pump i n trailer, cable cutter, bag cutter, cable t i e clamp, winch motors, jacks on the receiver unit, bellows separator (only on the 4"- 6" FR), and secondary cable tie clamp and winch motor read 0 &…
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/16095/M68-32.pdf?sequence=1&isAllowed=y
The deactivator (Fig. 1) is combined with the release mechanism arid is affixed to the winch cable by a grooved clamping plate.
-
Building a Machine to Search for Cosmic Secrets
It works through “grasp-release” operations in which one winch clamps down on the cables while another moves back, “hand over hand, like paying out rope on a sailing boat,” explained Technical Coordinator Austin Ball.
-
Retrieval process development and enhancements FY96 pulsed-air mixer testing and deployment study
The retraction cable is tensioned by a winch clamped to the top of the number four supply pipe.
-
Qualification test for the flexible receiver. Revision 2
Verify pressure gages on hydrauli c pump i n t r a i l e r , cable cutter, bag cutter, cable t i e clamp , winch motors, jacks on the receiver unit, bellows separator (only on the 4"- 6" FR), and secondary…
-
Qualification test for the flexible receiver
Verify pressure gages on hydraul i c pump in trailer, cable cutter, bag cutter, cable t i e clamp , winch motors, jacks on the receiver unit, bellows separator (only on the 4"- 6"), and secondary cab1e t i e clamp and winch…
-
Geothermal Reservoir Technology Research Program: Abstracts of selected research projects
Description: The LVEW downhole seismometer experiment mmists of four major components: the seismometer with clamping mechanism, the cable and winch assembly, the data acquisitionsystem, and the solar 12V power system.
-
States > Louisiana > State > Proposed Regulations > 2006 Documents > January 20, 2006 > [2006 LA Proposed la-20060120-0029-0002695] LAC 55:I.Chapter 19 - Towin...
Tow truck components including, but not limited to, winches , booms, cables , cable clamps , thimbles, sheaves, guides, controls, blocks, slings, chains, hooks, bed locks, hydraulic components, etc., shall be in good working order and maintained to manufacturer/factory specifications.
Indicates content that may require registration and/or purchase.