-
Supplier: Certex UK
Description: Accessories DNV & ABS Type Approved models available Low temperature versions Overload and E-stop control system Remote controls Limit switches Tensioning manifold Drum guards* Grooved drums Drum divider flanges Drum locks Spooling devices Marine paint systems Air line accessories * We
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: Accessories DNV & ABS Type Approved models available Low temperature versions Overload and E-stop control system Remote controls Limit switches Tensioning manifold Drum guards* Grooved drums Drum divider flanges Drum locks Spooling devices Marine paint systems Air line accessories * We
- Load Capacity: 8,818.48 lbs
-
Supplier: SAE International
Description: "free-spooling," but will not be relied on to control or hold a load. Power sources, such as hydraulic motors, even though they may be supplied or recommended by the winch manufacturer, are not considered a part of the winch so far as this standard is concerned, except to
-
-
Supplier: SAE International
Description: "free-spooling," but will not be relied on to control or hold a load. Power sources, such as hydraulic motors, even though they may be supplied or recommended by the winch manufacturer, are not considered a part of the winch so far as this document is concerned, except to
Find Suppliers by Category Top
More Information Top
-
Fiber Rope Deployment System And Rope Management Process
The general arrangement of the system with the storage winch and spooling device on top of the CTCU provides a very compact solution.
-
Fiber Rope Deployment System For Ultradeepwater Installations
The general arrangement of the FRDS with the storage winch and spooling device on top of the CTCU provides a very compact solution.
-
Albacora Leste Field Development-FPSO P-50 Systems and Facilities
Each group formed by Hydraulic Reel, Hawser Winch and Spooling Devices use one HPU (Hydraulic Power Unit) with two 90 kW electric drivers for usual service, and 12 kW emergency electric driver.
-
The Application of the Hydraulic Underwater Hammer in Slender and Free Riding Mode With Optional Underwater Powerpack
This consists of the following units: + a constant tension winch with spooling device and fairlead for the operating line + a transformer unit for transforming the available voltage into the required voltage (generally .
-
Latest Progress In Deepwater Installation Technologies
The components of the two-fall fiber rope deployment system include storage winch (1), spooling device (2), inboard damping device (3), cable traction control unit CTCU (4), storage winch electrical container (5), CTCU electrical container (6), accumulator units (7), fiber rope (8 …
-
The conveying nature wood industrial-Siebente in that communication: forestry
H illZtl kOlllnlell as Anbauger ~ ite (lie verdere of cable winch with and without braking device, the back cable winch nlit Kinlaufl) ogen or winding device , stand chains and Riicklaufbremse.]) ie Fnrstseihvinde verfiigt iiber a tensile force yon 35 ookp.
-
Audits Emphasize Need for Long-Term Relationship To Improve Prevention
Is a spooling device filled 10 th. winch ?14.
Indicates content that may require registration and/or purchase.