Products/Services for Zero Cracking Pressure Check Valve

  • Check Valves-Image
    Check Valves - (1955 companies)
    The mechanics of check valve operation are relatively simple. Most check valves contain a ball that sits freely above the seat, which has only one through-hole. The ball has a slightly larger diameter than that of the through-hole. When the pressure behind...
    Valve Type
    Severe Service Rated
    Back Flow Preventer Assembly
  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1009 companies)
    ...of the system. Relief valves are designed to continuously regulate fluid flow, and to keep pressure from exceeding a preset value. There are a wide variety of valve designs, but most resemble diaphragm valves, globe valves, or swing check valves...
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  • Control Valves-Image
    Control Valves - (1648 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  •  
    Ball Valves - (2118 companies)
    ...for chemical or non-sterile applications. See GlobalSpec's Valve Application and Valve Standards pages for more information. Features. Ball valve manufacturers have ball valves available with several different features to fit an application. Swing check...
  •  
    Pressure Regulators - (1233 companies)
    ...changes the force on the sensing elemen,t which then further adjusts the force on the control element, causing it to move away from or towards the pressure regulator 's valve seat. In turn, the orifice becomes larger or smaller in order to provide...
  •  
    Butterfly Valves - (1275 companies)
    ...in large sizes. Unguided disc movement is affected by flow turbulence. Low pressure drop and high-pressure recovery. High coefficient of flow. Butterfly valve. Video Credit: Charles Lonon / CC BY-SA 4.0. Classification. Industrial Valves can...
  •  
    Globe Valves - (800 companies)
    Directory of Suppliers. Advantages. Disadvantages. Can be fast-acting. High head loss. Precise control. Large opening for disk assembly. Can be used in high-pressure systems. Heavier than other valves. Cantilevered mounting of the disk to the stem. Low...
  •  
    Pressure Sensors - (1184 companies)
    ...output signal, such as 0-5VDC does not offer constant feedback at zero pressure because the controller is unaware if the system is operating or if there is a problem. HART Protocol. Analog current levels or transmitters such as 4 - 20 mA are suitable...

Product News