-
Supplier: Belmont Metals, Inc.
Description: typewriter metal, and German Silver. Roughly one third of all metallic Zinc produced today is used in galvanizing. Zinc is used as a protective coating to an item that is experiencing corrosion. The Zinc can be applied to the object by dipping the item into a pool of molten
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: typewriter metal, and German Silver. Roughly one third of all metallic Zinc produced today is used in galvanizing. Zinc is used as a protective coating to an item that is experiencing corrosion. The Zinc can be applied to the object by dipping the item into a pool of molten
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: typewriter metal, and German Silver. Roughly one third of all metallic Zinc produced today is used in galvanizing. Zinc is used as a protective coating to an item that is experiencing corrosion. The Zinc can be applied to the object by dipping the item into a pool of molten
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
-
Supplier: Belmont Metals, Inc.
Description: typewriter metal, and German Silver. Roughly one third of all metallic Zinc produced today is used in galvanizing. Zinc is used as a protective coating to an item that is experiencing corrosion. The Zinc can be applied to the object by dipping the item into a pool of molten
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: ASTM International
Description: This specification establishes the requirements for rods of copper-zinc-silicon alloy with Copper Alloy UNS Nos. C69300, C69400, C69430, C69700, and C69710. The materials for manufacture shall be cast billets, logs, or rods of such purity and soundness as to be suitable for processing
-
Supplier: ASTM International
Description: This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rods, bars, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 used for screw machine applications. Tempers available to this specification are O60 (soft anneal), H02 (half-hard),
-
Supplier: ASTM International
Description: This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, and C27400. The material shall be made from cast billets, logs, or rods of copper alloy,
-
Supplier: National Bronze & Metals Inc.
Description: C31600 Nickel Leaded Commercial Bronze ASTM B140 Nickel Bearing C31600 is composed of approximately 89% copper, 8% zinc, and 2% lead, but also contains 1% nickel. This alloy combines the natural corrosion resistance and machinability of C31400 with a higher tensile and yield strength
- UNS Number: 31,600
- AISI / AA / CDA Grade: 316
- CDA Grade: 316
- UNS C Number: 31,600
-
Supplier: ASTM International
Description: C64210 (6.7% aluminum-silicon bronze), C65500 (high-silicon bronze), C67500 (manganese bronze), C67600, C69300 (copper-zinc-silicon alloy), C70620 (90% copper-10% nickel alloy), C71520 (70% copper-30% nickel alloy), and C77400 (45% nickel-10% silver alloy). The materials for manufacture shall
-
Supplier: National Bronze & Metals Inc.
Description: C31400 Leaded Commercial Bronze ASTM B140 Leaded Commercial Bronze C31400 combines the natural corrosion resistance of C22000 with the machinability typical of leaded brasses. Like C22000, it is an alpha brass nominally composed of 89% copper and 9% zinc, but it also contains approximately 2%
- UNS Number: 31,400
- AISI / AA / CDA Grade: 314
- CDA Grade: 314
- UNS C Number: 31,400
-
Supplier: National Bronze & Metals Inc.
Description: C46400 Naval Brass "Lead Free" Naval Brass C46400 is nominally composed of 60% copper, 39.2% zinc and 0.8% tin. As is typical of brass alloys with the duplex alpha + beta structure, C46400 has good strength and rigidity. By substituting tin for an equal quantity of zinc, a high
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- CDA Grade: 464
- UNS C Number: 46,400
-
Supplier: SMS Elotherm North America
Description: FORMS Billets Bars and bar pieces Ingots Slabs Rolls Sheets Strips Tubes Profiles Plates Cylinders DIVERSITY OF MATERIALS Steel and high-grade steel Aluminium Brass Zinc Copper Titanium Cobalt Special alloys
-
Supplier: SMS Elotherm North America
Description: FORMS Billets Bars and bar pieces Ingots Slabs Rolls Sheets Strips Tubes Profiles Plates Cylinders DIVERSITY OF MATERIALS Steel and high-grade steel Aluminium Brass Zinc Copper Titanium Cobalt Special alloys
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: High Performance Alloys, Inc.
Description: MP35N® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,
- Specifications: ASTM / ASME, UNS
- Applications: Abrasive / Erosive Wear Protection, Aerospace / Aircraft (AQ), Bearings (BQ), Biocompatible / Biomaterial, Chemical / Materials Processing, Electronics / RF-Microwave, Oil and Gas
- Type: Alloy, Cobalt / Cobalt Alloy
- Features: Annealed, Billet / Slab / Bloom, Corrosion Resistant, Forged, Metal / Metal Alloys, All Types, Other, Profile / Structural Shape, Semi-finished Shape / Mill Stock, Specialty / Other, Super Alloy, Wrought
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat
- AISI / AA / CDA Grade: 95,800
- Overall Width / OD: 1 to 15 inch
- Overall Length: 0.5 to 16 inch
- ID: 0.75 to 7 inch
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 10 to 22 inch
- Overall Length: 102 to 252 inch
- Overall Thickness: 6 to 14 inch
- AISI Grade: 4,000 to 4,099
-
Description: Design engineers are often faced with the dilemma of material selection, and frequently, they find that a combination of materials provides the optimal properties required by the design. Qnnect, formerly Hermetic Solutions Group’s explosively bonded metals can join otherwise incompatible materials
- Applications: Bearings (BQ), Electronics / RF-Microwave, Marine, Nuclear, Pressure Vessel (PVQ), Wear Parts / Tooling
- Features: Billet / Slab / Bloom, Corrosion Resistant, Fabricated Parts / Shapes, Ferrous / Iron Based - Any Type, Non-ferrous - Any Type
- Type: Clad / Bimetal
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 90,900
- Tensile Strength (UTS, Break): 40,000 psi
- Yield Strength (YS): 20,000 psi
- Elongation: 15 %
-
Description: Materials may exhibit good corrosive resistance, electrical conductivity, or thermal conductivity, yet lack in the areas of strength, hardness, weld-ability, or wear resistance characteristics required in the final design. Qnnect, formerly Hermetic Solutions Group has helped customers to achieve
- Applications: Bearings (BQ), Electronics / RF-Microwave, Marine, Nuclear, Pressure Vessel (PVQ), Wear Parts / Tooling
- Features: Billet / Slab / Bloom, Corrosion Resistant, Fabricated Parts / Shapes, Ferrous / Iron Based - Any Type, Non-ferrous - Any Type
- Type: Clad / Bimetal
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- AISI / AA / CDA Grade: 92,900
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 47,000 psi
- Yield Strength (YS): 26,000 psi
Find Suppliers by Category Top
Featured Products Top
-
tooth-to-tooth accuracy within 0.05mm for consistent power delivery Surface Treatments: Anodized aluminum or zinc-nickel plated steel options for corrosion resistance (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
HEAVY WATER ORGANIC COOLED REACTOR. METALLURGICAL EVALUATION OF DISPERSION STRENGTHENED ALUMINUM ALLOY BILLET MATERIAL.
AI2O3* Carbon Copper Iron Nitrogen Silicon Titanium Zinc Billet Sample Results (wt % .
-
Economic part and club messages
… e 5th e; - Denatured B r a n n t w e i n; - S p i r i t u s not under 43 " iiber normal starke; - Z i n k (einschliefllich zinc ash, zinc ingots Spelter, zinc plates, and …
-
Recent progress in the metallurgy of wrought-zinc alloys
obtained from cast zinc billets .
-
Influence of mold length and mold heat transfer on horizontal continuous casting of nonferrous alloy rods
This boundary condition was used by Venkateswaran 25 and Brimacombe 26 to simulate the D.C. continuous casting of large zinc billets .
-
Economic part and club messages
… 160,2),[0,9 (9,O)l; Strong 135,6 (78,l); Refined sugar 385,O (527,3); tin film 12,3 (35,9), [- (29,7]); mineral grow 212,l (119,9); raw zinc 60,l, zinc ingots , sheet metal (34,3 …
-
German material prices. Orienfierende directional prices in DM (West) ever 100 kgs from mechanism
To the fiihrenden zinc producer of the world, Peru his for end wants the become nachsien of year when the Cerro de Pasco Corp. has its production on 240 to 260 t zinc ingot , taglich built-au6.
-
Economic messages
To the fiihrenden zinc producer of the world, Peru his for end wants the become nachsien of year when the Cerro de Pasco Corp. has its production on 240 to 260 t zinc ingot , taglich built-au6.
-
Letters
Properties of 7/8 Inch Diameter Rods Extruded from 3-5/16 Inch Diameter, 8 Inch Long Cyclindrical Zinc Billets at Room Temperature, and Subsequently Heat-Treated .
-
S/N curve variations of polycrystalline zinc due to temperature and grain size
Special high grade (SHG ~ 99.996 pct) zinc billets , 3 5 in. in diameter and 8 in. long, were extruded at room temperature with approximately a 14:1 extru- sion ratio and with a jet of cold water playing on the …
-
Over quantitative coagulation methods by Suspensoiden
Dat has made the observation B i Itz] Niederschlfige to barren of formerly positive particles on copper, of formerly negative particles on zinc , or in lie N ~ ihe of which.
Indicates content that may require registration and/or purchase.