-
Supplier: Emerson Climate Technologies
Description: FEATURES • Single blade dampers with 24 volt spring return motor. • Mounts in any position. • Rated for any duct system 1” W.C. or less. • Field convertible from Power Close to Power Open. • Minimum position screw, direct drive linkage.
-
Supplier: Honeywell International, Inc.
Description: RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 24 INCH LENGTH X 10 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER MOTOR MOUNTING TYPE SIDE MOTOR TYPE POWER CLOSED, SPRING OPEN MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ TEMPERATURE RATING 40
-
Supplier: Honeywell International, Inc.
Description: TEMPERATURE RATING 40 TO 140 DEG F MOTOR TYPE POWER CLOSED, SPRING OPEN ACTUATOR MOUNTING SIDE OR TOP MOTOR ANGULAR ROTATION 90 DEGREE MAXIMUM STATIC PRESSURE RATING 1 INCH WC APPLICATION ZONE DAMPER SERIES ARD MODEL
-
-
Supplier: M.H. Rhodes/Cramer Company
Description: configured with pinions, levers, flats or knurls. The Pear-shaped gearbox is designed to contain a wide range of gear ratios. HVAC Dampers HVAC Zone Valve Actuators POP displays Animated display drives Automatic teller machines
- Continuous Torque: 1.875 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: -40 to 212 F
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Supplier: NuAire, Inc.
Description: knee space Lower Total Cost of Ownership Ultra-High Efficiency Motor A single DC ECM motor with an optimally sized fan saves you up to 47%* off your electricity bill compared to previously used motor technologies. *Comparing a DC ECM versus an AC PSC motor in a 4 Foot
- Inflow Velocity: 105 SFPM
-
Supplier: Caterpillar Oil & Gas
Description: vibration isolation — seismic zone 4 Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 1 Vibration damper with pulley Engine
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Caterpillar - Class I Division 2 (NEC 500) - Class I Zone 2 (NEC 505) - ATEX Directive (94/9/EC) Group II, 3G environments (Zone 2) with Gas Group IIA, Electrical IIC, and Temperature Class T3** Technology - Electrical harness containing point-to-point wiring without splices in any
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
Find Suppliers by Category Top
Featured Products Top
-
Energy efficiency initiatives continue to drive product development in the HVAC industry and motorized solutions are playing an ever-growing role. Hansen Corporation, an ElectroCraft company, has been a world leader for decades in providing motor products for zone valve actuators in (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
: basket type (two-pack) and damper-switching type (three-pack). The basket type (two-zone) equipment is divided into a high-temperature zone and a low-temperature zone. The test product is placed in a basket (suspended basket). During the impact, the basket is driven by a motor to rapidly transfer the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0237.pdf
ZONE DAMPER MOTORS M1 - common M4 - power open M6 - power closed .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1331.pdf
ZONE DAMPER MOTORS M1 - common M4 - power open M6 - power closed .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-3041.pdf
ZONE DAMPER MOTORS M1 - common M4 - power open M6 - power closed .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1366.pdf
ZONE DAMPER MOTORS M1 - common M4 - power open M6 - power closed .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0259.pdf
ZONE DAMPER MOTORS M1 - common M4 - power open M6 - power closed .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1362.pdf
ZONE 2 DAMPER MOTOR .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1361.pdf
ZONE 2 DAMPER MOTOR .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2174.pdf
ZONE 1 DAMPER MOTOR M734J .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0179.pdf
ZONE 1 DAMPER MOTOR M734J .
-
Standard Handbook for Civil Engineers > BUILDING ENGINEERING
When a zone thermostat calls for cooling, the damper motor for that zone opens the cold deck dampers and throttles the warm deck dampers.
Indicates content that may require registration and/or purchase.