Terminal Blocks Suppliers in Corry, Pennsylvania

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits. (more)
Corry Micronics
Address: 1 Plastics Road, Suite 1A, Corry, PA 16407 United States
Business Type: Manufacturer
Description: Established in the 1970s to meet the needs of the United States Department of Defense, Corry Micronics has become one of the key suppliers in the field of EMI/RFI Filter products for critical Defense, Aerospace, Medical, Communications and Industrial applications. Over the past... (more)

Products