Terminal Blocks Suppliers in Stafford, Texas

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits. (more)
R. STAHL, Inc.
Address: 13259 N. Promenade Blvd., Stafford, TX 77477 USA
Business Type: Manufacturer
Description: Superior Engineering for Worldwide Explosion Proof and Explosion Protection Products For more than 80 years, R. STAHL has fulfilled a unique role in protecting lives and property in harsh and hazardous (classified) locations. R. STAHL is acknowledged as the world’s foremost... (more)

Products