Thermowells Suppliers in Oklahoma City, Oklahoma

Thermowells are designed to accept numerous types of temperature probes. They are used to easily facilitate the repair of temperature sensing devices without interrupting the process being monitored. (more)
Jayco Vent Valve, Inc.
Address: 9412 Nichols Road PO Box 20026, Oklahoma City, OK 73156-0026 United States
Business Type: Manufacturer, Distributor
Description: Jayco inline vent valves and stack vent valves are designed for optinum performance and easy clean out and maintnenace, and are available in 2, 3, and 4 inch slip-on ends with standard settings of 1.5 ounce pressure and 0.4 ounce vacuum, with additional weights available in one ounce increments.... (more)

Products