Ovens (industrial) Suppliers in Hillsboro, Oregon

Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation. (more)
Cascade TEK
Address: 5245-A NE Elam Young Pkwy., Hillsboro, OR 97124 United States
Business Type: Manufacturer, Service
Description: Environmental Exposure Product Testing - Vacuum Ovens- Forced-Air Lab Ovens Cascade TEK is an A2LA Accredited to ISO/IEC: 17025 Environmental Exposure Product Testing Laboratory with test facilities in Colorado and Oregon.  Test capabilities include:  Vibration,... (more)

Products