Ovens (industrial) Suppliers in El Paso, Texas

Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation. (more)
DMP CryoSystems
Address: 2010 Bassett Ave., El Paso, TX 79901 United States
Business Type: Manufacturer
Description: When DMP CryoSystems incorporated almost 2 decades ago, the term "cryogenic freezing" was synonymous with, and inappropriately applied to dry ice freezing. Sometimes called shallow cryogenics, it is still generally performed in a homemade "cold box." Since then, as the industry... (more)

Products

Troy SMT, Inc.
Address: 5823 N. Mesa, Suite 307, El Paso, TX 79912 United States
Business Type: Distributor

Products