Tachometers Suppliers in Azusa, California

Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft. (more)
Phaostron Instrument and Electronic Company
Address: 717 N. Coney Avenue, Azusa, CA 91702-2205 United States
Business Type: Manufacturer
Description: Phaostron specializes in the development and manufacture of highly sophisticated, state-of-the-art instrumentation, measurement and control devices for every conceivable type of military and commercial application. Evolving from a product line of quality photographic exposure meters,... (more)

Products