Tachometers Suppliers in Sonoma, California

Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft. (more)
Westberg Manufacturing, Inc.
Address: 3400 Westach Way, Sonoma, CA 95476 United States
Business Type: Manufacturer
Description: Westberg Manufacturing Inc. (Westach) has been producing quality tachometers and instruments since 1944. Westach designs and builds quality gauges for monitoring of speed, temperature, level, volts, amps and pressure parameters. Our gauges are available in a variety of sizes and can be installed in... (more)

Products