Hypoid Gears Suppliers in Alexandria, Minnesota

A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear are helical, and the pitch surface is best described as a hyperboloid. A hypoid gear can be considered a cross between a bevel gear and a worm drive.

(more)
Find Hypoid Gears by state
 
ITW Heartland
Address: 1104 Highway 27 W., Alexandria, MN 56308 United States
Business Type: Manufacturer, Service

Products