Helical Gears Suppliers in Warren, Michigan

Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. (more)
Motion Systems, Incorporated
Address: 21335 Schoenherr Rd., Warren, MI 48089 United States
Business Type: Manufacturer
Description: Motion Systems Inc. specializes in custom rush jobs for large gears (up to 80") with quick turnaround on emergency jobs. We also manufacture an extensive line of power transmission components including: • Custom Pulleys & Sprockets • Custom Sheaves •... (more)

Products