Resistive Temperature Devices (RTD) Elements Suppliers in Pepperell, Massachusetts

Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron. (more)
Hitec Products, Inc.
Address: 4 Lomar Park, Pepperell, MA 01463 United States
Business Type: Manufacturer
Description: HPI manufactures strain gages for waterproof and high temperature applications to provide failure analysis and test measurement data. Strain gages are available in pre-assembled units for easy field installation in temperatures ranging from -40°F - 1900°F. Bonded and welded gages are... (more)

Products