Bevel and Miter Gears Suppliers in Kota, India

Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.

(more)
Agro Engineers
Address: E - 3, Industrial Estate, Kota, Rajasthan 324007 India
Business Type: Manufacturer
Description: Established in 1969, Agro Engineers is a Proprietary business. Agro Engineers is focused on manufacturing Machinery and Automobile Gears, Mechanical Engineering Power Transmission Gearboxes like Worm Gearboxes, Helical Gearbox, Shaft Mounted Speed Reducer, Inline Helical Geared Motor, Planetary... (more)

Products