Bevel and Miter Gears Suppliers in Danbury, Connecticut

Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.

(more)
Allied Sinterings, Inc.
Address: 29 Briar Ridge Road, Danbury, CT 06810 United States
Business Type: Service
Description: Powder Metal Products from Allied Sinterings Experts in Custom Small Gears, Miniature Components & Assemblies Allied Sinterings is a recognized world leader in the manufacture of custom-engineered powder metal products for small applications, including... (more)

Products