Bevel and Miter Gears Suppliers in Cicero, Illinois

Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.

(more)
Circle Gear & Machine Co., Inc.
Address: 1501 South 55th Court, Cicero, IL 60804-1842 USA
Business Type: Service
Description: Since 1951 Circle Gear has stood out as a leader in the Chicago area gear market. Specializing in small lot production, Circle Gear has grown from a solid reputation of satisfied customers. Working from full detailed drawings or reverse engineering from worn samples, Circle Gear strives to... (more)

Products

View Catalog
Broadwind Inc.
Address: 3240 S. Central Ave., Cicero, IL 60804 United States
Business Type: Manufacturer, Service

Products