Bevel and Miter Gears Suppliers in Grantsburg, Wisconsin

Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.

(more)
Kleiss Gears, Inc.
Address: 390 Industrial Boulevard, Grantsburg, WI 54840 United States
Business Type: Service
Description: Kleiss Gears specializes in the custom design and manufacture of injection-molded polymer gears with a full range of gearing services including design, tooling, molding, inspection, prototyping and testing. They apply the latest in polymer gear research to optimize the performance and application of... (more)

Products