Polarizing Cube Beamsplitters Suppliers in Putnam, Connecticut

Polarizing cube beamsplitters divide unpolarized light into two orthogonally polarized beams at 90° to each other. The transmitted beam is mostly polarized parallel to the plane of incidence (p-polarized), and the reflected beam is mostly polarized perpendicular to the plane of incidence (s-polarized). (more)
Spectral Optics
Address: 111 Highland Drive, Putnam, CT 06260 USA
Business Type: Manufacturer
Description: Spectral Optics provides various optical components in laser applications covering from deep UV to IR range. These optical components for laser applications include laser mirrors, laser beamsplitters, various polarization optics as well as basic substrates like windows and right angle prisms.... (more)

Products

View Catalog